Manufacturer: Renesas Electronics America
Win Source Part Number: 000655-DF36049HV
Packaging: Tray
Core Processor: H8/300H
Number of I/O: 59
Program Memory Size: 96KB (96K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 75°C (TA)
Case / Package: 80-QFP (14x14)
Speed(Frequency): 20MHz
Supply Voltage - Operating: 3 V to 5.5 V
Part Core Size: 16-Bit
Data RAM Size: 4K x 8
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 84
H8/300H H8® H8/300H Tiny Microcontroller IC 16-Bit 20MHz 96KB (96K x 8) FLASH 80-QFP (14x14)
IC MCU 16BIT 96KB FLASH 80QFP Product overview: DF36049HV from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 96KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DF36049HV can be used for catalog matching and distributor lookup.
IC MCU 16BIT 96KB FLASH 80QFP
16-bit Microcontrollers - MCU MCU 3/5V 96K Pb-free 80-QFP
IC MCU 16BIT 96KB FLASH 80QFP
IC MCU 16BIT 96KB FLASH 80QFP
H8/300H H8® H8/300H Tiny Microcontroller IC 16-Bit 20MHz 96KB (96K x 8) FLASH 80-QFP (14x14)
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 000655-DF36049HV | DF36049HV-ND | 685-DF36049HV | DF36049HV | DF36049HV | DF36049HV | DF36049HV | DF36049HV |
| Product Name | Embedded - Embedded - Microcontrollers - DF36049HV | Microcontrollers | 16-bit 16BIT 96KB Embedded Microcontroller MCU | Microcontrollers | 16-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Life Cycle Stage | Active | Declining; Not For New Designs | Declining; Not For New Designs | |||||
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | ||
| RAM | 96 KB | 4 KB | 4 KB | 4 KB | 4 KB | 4 KB | ||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH | Flash; FLASH |