Renesas Electronics Corporation Embedded - Embedded - Microcontrollers - DF2166VT33V DF2166VT33V

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 772580-DF2166VT33V Series: H8 H8S/2100 Packaging: Tray Operating Temperature Range: -20°C ~ 75°C (TA) Core Processor: H8S/2000 Speed: 33MHz Package: 144-TQFP Core Size: 16-Bit Connectivity: I2C, IrDA, LPC, SCI, SmartCard Peripherals: POR, PWM, WDT Number of I/O: 106 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH RAM Size: 40K x 8 Data Converters: A/D 8x10b; D/A 2x8b Oscillator Type: External Supply Voltage: 3 V ~ 3.6 V Family Name: DF2166VT3 Categories: Integrated Circuits (ICs) Manufacturer Package: 144-TQFP (16x16) Alternative Parts (Cross-Reference): DF2166VT33; Introduction Date: August 22, 2003 ECCN: 3A991 Estimated EOL Date: 2020 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 90
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 772580-DF2166VT33V Series: H8 H8S/2100 Packaging: Tray Operating Temperature Range: -20°C ~ 75°C (TA) Core Processor: H8S/2000 Speed: 33MHz Package: 144-TQFP Core Size: 16-Bit Connectivity: I2C, IrDA, LPC, SCI, SmartCard Peripherals: POR, PWM, WDT Number of I/O: 106 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH RAM Size: 40K x 8 Data Converters: A/D 8x10b; D/A 2x8b Oscillator Type: External Supply Voltage: 3 V ~ 3.6 V Family Name: DF2166VT3 Categories: Integrated Circuits (ICs) Manufacturer Package: 144-TQFP (16x16) Alternative Parts (Cross-Reference): DF2166VT33; Introduction Date: August 22, 2003 ECCN: 3A991 Estimated EOL Date: 2020 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 90
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - DF2166VT33V - 772580-DF2166VT33V - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - DF2166VT33V
772580-DF2166VT33V
Embedded - Embedded - Microcontrollers - DF2166VT33V 772580-DF2166VT33V
Manufacturer: Renesas Electronics America Win Source Part Number: 772580-DF2166VT33V Series: H8 H8S/2100 Packaging: Tray Operating Temperature Range: -20°C ~ 75°C (TA) Core Processor: H8S/2000 Speed: 33MHz Package: 144-TQFP Core Size: 16-Bit Connectivity: I2C, IrDA, LPC, SCI, SmartCard Peripherals: POR, PWM, WDT Number of I/O: 106 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH RAM Size: 40K x 8 Data Converters: A/D 8x10b; D/A 2x8b Oscillator Type: External Supply Voltage: 3 V ~ 3.6 V Family Name: DF2166VT3 Categories: Integrated Circuits (ICs) Manufacturer Package: 144-TQFP (16x16) Alternative Parts (Cross-Reference): DF2166VT33; Introduction Date: August 22, 2003 ECCN: 3A991 Estimated EOL Date: 2020 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 90

Manufacturer: Renesas Electronics America
Win Source Part Number: 772580-DF2166VT33V
Series: H8 H8S/2100
Packaging: Tray
Operating Temperature Range: -20°C ~ 75°C (TA)
Core Processor: H8S/2000
Speed: 33MHz
Package: 144-TQFP
Core Size: 16-Bit
Connectivity: I2C, IrDA, LPC, SCI, SmartCard
Peripherals: POR, PWM, WDT
Number of I/O: 106
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
RAM Size: 40K x 8
Data Converters: A/D 8x10b; D/A 2x8b
Oscillator Type: External
Supply Voltage: 3 V ~ 3.6 V
Family Name: DF2166VT3
Categories: Integrated Circuits (ICs)
Manufacturer Package: 144-TQFP (16x16)
Alternative Parts (Cross-Reference): DF2166VT33;
Introduction Date: August 22, 2003
ECCN: 3A991
Estimated EOL Date: 2020
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 90

Buy Now Datasheet
Microcontrollers - DF2166VT33V-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
DF2166VT33V-ND
Microcontrollers DF2166VT33V-ND
H8S/2000 H8® H8S/2100 Microcontroller IC 16-Bit 33MHz 512KB (512K x 8) FLASH 144-TQFP (16x16)

H8S/2000 H8® H8S/2100 Microcontroller IC 16-Bit 33MHz 512KB (512K x 8) FLASH 144-TQFP (16x16)

Buy Now Datasheet
16-bit 16BIT 512KB Embedded Microcontroller MCU - 685-DF2166VT33V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 512KB Embedded Microcontroller MCU
685-DF2166VT33V
16-bit 16BIT 512KB Embedded Microcontroller MCU 685-DF2166VT33V
IC MCU 16BIT 512KB FLASH 144TQFP Product overview: DF2166VT33V from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DF2166VT33V can be used for catalog matching and distributor lookup.

IC MCU 16BIT 512KB FLASH 144TQFP Product overview: DF2166VT33V from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DF2166VT33V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - DF2166VT33V - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
DF2166VT33V
Microcontrollers DF2166VT33V
H8S/2000 H8® H8S/2100 Microcontroller IC 16-Bit 33MHz 512KB (512K x 8) FLASH 144-TQFP (16x16)

H8S/2000 H8® H8S/2100 Microcontroller IC 16-Bit 33MHz 512KB (512K x 8) FLASH 144-TQFP (16x16)

Buy Now Datasheet
MCU 16-bit H8S H8S CISC 512KB Flash 3.3V 144-Pin TQFP - 668-DF2166VT33V - Utmel Electronic Limited
Hong Kong, China
MCU 16-bit H8S H8S CISC 512KB Flash 3.3V 144-Pin TQFP
668-DF2166VT33V
MCU 16-bit H8S H8S CISC 512KB Flash 3.3V 144-Pin TQFP 668-DF2166VT33V
MCU 16-bit H8S H8S CISC 512KB Flash 3.3V 144-Pin TQFP

MCU 16-bit H8S H8S CISC 512KB Flash 3.3V 144-Pin TQFP

Supplier's Site
Embedded - Microcontrollers - DF2166VT33V - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
DF2166VT33V
Embedded - Microcontrollers DF2166VT33V
IC MCU 16BIT 512KB FLASH 144TQFP

IC MCU 16BIT 512KB FLASH 144TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - DF2166VT33V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
DF2166VT33V
Integrated Circuits (ICs) - Embedded - Microcontrollers DF2166VT33V
IC MCU 16BIT 512KB FLASH 144TQFP

IC MCU 16BIT 512KB FLASH 144TQFP

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
DF2166VT33V
16-bit Microcontrollers - MCU DF2166VT33V
16-bit Microcontrollers - MCU MCU 3V 512K PB-Free 144-TQFP JEDEC

16-bit Microcontrollers - MCU MCU 3V 512K PB-Free 144-TQFP JEDEC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Utmel Electronic Limited Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 772580-DF2166VT33V DF2166VT33V-ND 685-DF2166VT33V DF2166VT33V 668-DF2166VT33V DF2166VT33V DF2166VT33V DF2166VT33V
Product Name Embedded - Embedded - Microcontrollers - DF2166VT33V Microcontrollers 16-bit 16BIT 512KB Embedded Microcontroller MCU Microcontrollers MCU 16-bit H8S H8S CISC 512KB Flash 3.3V 144-Pin TQFP Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit Microcontrollers - MCU
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 33 MHz 33 MHz 33 MHz 33 MHz 33 MHz
RAM 512 KB 40 KB 40 KB 40 KB 40 KB 40 KB
ROM Type Flash; FLASH Flash Flash Flash; FLASH
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts 3 to 3.6 volts 3.3 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F32RSMR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
8-bit 8BIT 62KB Embedded Microcontroller MCU - 685-ADUC845BCP62-3 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
Package Type Other; 56-VFQFN Exposed Pad, CSP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Microcontrollers - 1814784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details
Embedded - Microcontrollers - C505CA2RMCAKXUMA2 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
3 suppliers