H8S/2000 H8® H8S/2100 Microcontroller IC 16-Bit 33MHz 512KB (512K x 8) FLASH 144-TQFP (16x16)
H8S/2000 H8® H8S/2100 Microcontroller IC 16-Bit 33MHz 512KB (512K x 8) FLASH 144-TQFP (16x16)
IC MCU 16BIT 512KB FLASH 144TQFP
16-bit Microcontrollers - MCU MCU 3V 512K I-temp PB-Free 144-TQFP JED
IC MCU 16BIT 512KB FLASH 144TQFP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | DF2166VT33WV-ND | DF2166VT33WV | DF2166VT33WV | DF2166VT33WV | DF2166VT33WV |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | |
| Clock Speed | 33 MHz | 33 MHz | 33 MHz | ||
| Bits | 8 Bit; Other; A/D 8x10b; D/A 2x8b | ||||
| RAM | 40 KB | 40 KB | 40 KB | ||
| ROM | 512 KB |