H8SX H8® H8SX/1600 Microcontroller IC 32-Bit Single-Core 35MHz 768KB (768K x 8) FLASH 120-TQFP (14x14)
IC MCU 32BIT 768KB FLASH 120TQFP
IC MCU 32BIT 768KB FLASH 120TQFP
IC MCU 32BIT 768KB FLASH 120TQFP
32-bit Microcontrollers - MCU MCU 3V 768K PB-Free 120-TQFP
H8SX H8® H8SX/1600 Microcontroller IC 32-Bit Single-Core 35MHz 768KB (768K x 8) FLASH 120-TQFP (14x14)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | DF61657CN35FTV-ND | DF61657CN35FTV | DF61657CN35FTV | DF61657CN35FTV | DF61657CN35FTV | DF61657CN35FTV |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 32-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 35 MHz | 35 MHz | 35 MHz | 35 MHz | ||
| Bits | 8 Bit; Other; A/D 8x10b; D/A 2x8b | |||||
| RAM | 24 KB | 24 KB | 24 KB | 24 KB | ||
| ROM | 768 KB |