Manufacturer: Renesas Electronics America
Win Source Part Number: 050805-DF3062BFBL25V
Packaging: Tray
Core Processor: H8/300H
Number of I/O: 70
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b; D/A 2x8b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 75°C (TA)
Case / Package: 100-QFP (14x14)
Speed(Frequency): 25MHz
Supply Voltage - Operating: 4.5 V to 5.5 V
Part Core Size: 16-Bit
Data RAM Size: 4K x 8
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
IC MCU 16BIT 128KB FLASH 100QFP Product overview: DF3062BFBL25V from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DF3062BFBL25V can be used for catalog matching and distributor lookup.
16-bit Microcontrollers - MCU MCU 5V 128K,Pb-Free 100-QFP
IC MCU 16BIT 128KB FLASH 100QFP
H8/300H H8® H8/300H Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 100-QFP (14x14)
IC MCU 16BIT 128KB FLASH 100QFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 050805-DF3062BFBL25V | 685-DF3062BFBL25V | DF3062BFBL25V | DF3062BFBL25V | DF3062BFBL25V | DF3062BFBL25V |
| Product Name | Embedded - Embedded - Microcontrollers - DF3062BFBL25V | 16-bit 16BIT 128KB Embedded Microcontroller MCU | 16-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Life Cycle Stage | Active | Declining; Not For New Designs | Declining; Not For New Designs | |||
| Clock Speed | 25 MHz | 25 MHz | 25 MHz | |||
| RAM | 128 KB | 4 KB | 4 KB | 4 KB | ||
| ROM Type | Flash; FLASH | Flash; FLASH |