Silicon Labs Integrated Circuits (ICs) - Embedded - Microcontrollers EFM32G230F128G-E-QFN64

Description
Manufacturer: Silicon Labs Win Source Part Number: 1316842-EFM32G230F12 8G-E-QFN64 Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tray Core Processor: ARM® Cortex®-M3 Speed: 32MHz Standard Package: 260 Mounting: Surface Mount Core Size: 32-Bit Single-Core Connectivity: I2C, IrDA, SmartCard, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 56 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 16K x 8 Data Converters: A/D 8x12b; D/A 2x12b Oscillator Type: Internal Supplier Device Package: 64-QFN (9x9) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 64-VFQFN Exposed Pad ECCN: 5A992C Fake Threat In the Open Market: 80 Voltage - Supply (Vcc/Vdd): 1.98V ~ 3.8V HTSUS: 8542.31.0001 Other Part Number: 336-4829,EFM32G230F1 28G-E-QFN64-ND Base Product Number: EFM32G230 Moisture Sensitivity Level (MSL): 3 (168 Hours)
Request a Quote Datasheet
Description
Manufacturer: Silicon Labs Win Source Part Number: 1316842-EFM32G230F12 8G-E-QFN64 Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tray Core Processor: ARM® Cortex®-M3 Speed: 32MHz Standard Package: 260 Mounting: Surface Mount Core Size: 32-Bit Single-Core Connectivity: I2C, IrDA, SmartCard, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 56 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 16K x 8 Data Converters: A/D 8x12b; D/A 2x12b Oscillator Type: Internal Supplier Device Package: 64-QFN (9x9) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 64-VFQFN Exposed Pad ECCN: 5A992C Fake Threat In the Open Market: 80 Voltage - Supply (Vcc/Vdd): 1.98V ~ 3.8V HTSUS: 8542.31.0001 Other Part Number: 336-4829,EFM32G230F1 28G-E-QFN64-ND Base Product Number: EFM32G230 Moisture Sensitivity Level (MSL): 3 (168 Hours)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1316842-EFM32G230F128G-E-QFN64 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1316842-EFM32G230F128G-E-QFN64
Integrated Circuits (ICs) - Embedded - Microcontrollers 1316842-EFM32G230F128G-E-QFN64
Manufacturer: Silicon Labs Win Source Part Number: 1316842-EFM32G230F12 8G-E-QFN64 Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tray Core Processor: ARM® Cortex®-M3 Speed: 32MHz Standard Package: 260 Mounting: Surface Mount Core Size: 32-Bit Single-Core Connectivity: I2C, IrDA, SmartCard, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 56 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 16K x 8 Data Converters: A/D 8x12b; D/A 2x12b Oscillator Type: Internal Supplier Device Package: 64-QFN (9x9) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 64-VFQFN Exposed Pad ECCN: 5A992C Fake Threat In the Open Market: 80 Voltage - Supply (Vcc/Vdd): 1.98V ~ 3.8V HTSUS: 8542.31.0001 Other Part Number: 336-4829,EFM32G230F1 28G-E-QFN64-ND Base Product Number: EFM32G230 Moisture Sensitivity Level (MSL): 3 (168 Hours)

Manufacturer: Silicon Labs
Win Source Part Number: 1316842-EFM32G230F128G-E-QFN64
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Tray
Core Processor: ARM® Cortex®-M3
Speed: 32MHz
Standard Package: 260
Mounting: Surface Mount
Core Size: 32-Bit Single-Core
Connectivity: I2C, IrDA, SmartCard, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 56
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 16K x 8
Data Converters: A/D 8x12b; D/A 2x12b
Oscillator Type: Internal
Supplier Device Package: 64-QFN (9x9)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 64-VFQFN Exposed Pad
ECCN: 5A992C
Fake Threat In the Open Market: 80
Voltage - Supply (Vcc/Vdd): 1.98V ~ 3.8V
HTSUS: 8542.31.0001
Other Part Number: 336-4829,EFM32G230F128G-E-QFN64-ND
Base Product Number: EFM32G230
Moisture Sensitivity Level (MSL): 3 (168 Hours)

Buy Now Datasheet
32-bit 32MHz 128KB 16KB Embedded Microcontroller MCU - 685-EFM32G230F128G-E-QFN64 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32MHz 128KB 16KB Embedded Microcontroller MCU
685-EFM32G230F128G-E-QFN64
32-bit 32MHz 128KB 16KB Embedded Microcontroller MCU 685-EFM32G230F128G-E-QFN64
32-Bit RISC MCU, 32MHz, 128KB Flash, 16KB RAM, 56 I/O, QFN64 Product overview: EFM32G230F128G-E-QFN 64 from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32MHz, 128KB, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32MHz, 128KB, 16KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-EFM32G230F128G-E -QFN64 can be used for catalog matching and distributor lookup.

32-Bit RISC MCU, 32MHz, 128KB Flash, 16KB RAM, 56 I/O, QFN64 Product overview: EFM32G230F128G-E-QFN64 from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32MHz, 128KB, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32MHz, 128KB, 16KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-EFM32G230F128G-E-QFN64 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 336-4829-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
336-4829-ND
Microcontrollers 336-4829-ND
ARM® Cortex®-M3 Gecko Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 64-QFN (9x9)

ARM® Cortex®-M3 Gecko Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 64-QFN (9x9)

Buy Now Datasheet
Embedded - Microcontrollers - EFM32G230F128G-E-QFN64 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
EFM32G230F128G-E-QFN64
Embedded - Microcontrollers EFM32G230F128G-E-QFN64
IC MCU 32BIT 128KB FLASH 64QFN

IC MCU 32BIT 128KB FLASH 64QFN

Supplier's Site Datasheet
Microcontrollers EFM32G230F128G-E-QFN64
IC MCU 32BIT 128KB FLASH 64QFN

IC MCU 32BIT 128KB FLASH 64QFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
EFM32G230F128G-E-QFN64
ARM Microcontrollers - MCU EFM32G230F128G-E-QFN64
ARM Microcontrollers - MCU 128k Flash, 16k RAM, AES

ARM Microcontrollers - MCU 128k Flash, 16k RAM, AES

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - EFM32G230F128G-E-QFN64 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
EFM32G230F128G-E-QFN64
Integrated Circuits (ICs) - Embedded - Microcontrollers EFM32G230F128G-E-QFN64
IC MCU 32BIT 128KB FLASH 64QFN

IC MCU 32BIT 128KB FLASH 64QFN

Supplier's Site
Microcontrollers - EFM32G230F128G-E-QFN64 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
EFM32G230F128G-E-QFN64
Microcontrollers EFM32G230F128G-E-QFN64
ARM® Cortex®-M3 Gecko Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 64-QFN (9x9)

ARM® Cortex®-M3 Gecko Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 64-QFN (9x9)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1316842-EFM32G230F128G-E-QFN64 685-EFM32G230F128G-E-QFN64 336-4829-ND EFM32G230F128G-E-QFN64 EFM32G230F128G-E-QFN64 EFM32G230F128G-E-QFN64 EFM32G230F128G-E-QFN64 EFM32G230F128G-E-QFN64
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers 32-bit 32MHz 128KB 16KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Microcontrollers ARM Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
RAM 128 KB 16 KB 16 KB 16 KB 16 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Supply Voltage 1.98 to 3.8 volts 1.98 to ? volts 1.98 to 3.8 volts 1.98 to 3.8 volts 3.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC841BCPZ62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Industrial VQFN Embedded Microcontroller MCU - 879-CC2540TF256RHAR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 2 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Security & Authentication Chips - 2167772P - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; TDFN
Pin Count 8
View Details
Microcontrollers - C167SRLMHABXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 16x10b
View Details
4 suppliers