Silicon Labs 32-bit 128KB 16KB 32MHz Embedded Microcontroller MCU EFM32G280F128G-E-QFP100R

Description
32-Bit RISC MCU, 128KB Flash, 16KB RAM, 32MHz, 86 I/O, QFP100 Product overview: EFM32G280F128G-E-QFP 100R from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 128KB, 16KB, 32MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 128KB, 16KB, 32MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-EFM32G280F128G-E -QFP100R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
32-Bit RISC MCU, 128KB Flash, 16KB RAM, 32MHz, 86 I/O, QFP100 Product overview: EFM32G280F128G-E-QFP 100R from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 128KB, 16KB, 32MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 128KB, 16KB, 32MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-EFM32G280F128G-E -QFP100R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit 128KB 16KB 32MHz Embedded Microcontroller MCU - 685-EFM32G280F128G-E-QFP100R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 128KB 16KB 32MHz Embedded Microcontroller MCU
685-EFM32G280F128G-E-QFP100R
32-bit 128KB 16KB 32MHz Embedded Microcontroller MCU 685-EFM32G280F128G-E-QFP100R
32-Bit RISC MCU, 128KB Flash, 16KB RAM, 32MHz, 86 I/O, QFP100 Product overview: EFM32G280F128G-E-QFP 100R from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 128KB, 16KB, 32MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 128KB, 16KB, 32MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-EFM32G280F128G-E -QFP100R can be used for catalog matching and distributor lookup.

32-Bit RISC MCU, 128KB Flash, 16KB RAM, 32MHz, 86 I/O, QFP100 Product overview: EFM32G280F128G-E-QFP100R from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 128KB, 16KB, 32MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 128KB, 16KB, 32MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-EFM32G280F128G-E-QFP100R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 971714-EFM32G280F128G-E-QFP100R - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
971714-EFM32G280F128G-E-QFP100R
Integrated Circuits (ICs) - Embedded - Microcontrollers 971714-EFM32G280F128G-E-QFP100R
Win Source Part Number: 971714-EFM32G280F128 G-E-QFP100R Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: Gecko Core Processor: ARM® Cortex®-M3 Speed: 32MHz Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: EBI/EMI, I2C, IrDA, SmartCard, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 86 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 16K x 8 Data Converters: A/D 8x12b; D/A 2x12b Oscillator Type: Internal Package / Case: 100-LQFP Supplier Device Package: 100-LQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.98V ~ 3.8V ECCN: 5A992C Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.31.0001 Mfr: Silicon Labs Other Names: EFM32G280F128G-E-QFP 100R-ND,336-4248-6,3 36-4248-1,336-4248-2 Base Product Number: EFM32G280

Win Source Part Number: 971714-EFM32G280F128G-E-QFP100R
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: Gecko
Core Processor: ARM® Cortex®-M3
Speed: 32MHz
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: EBI/EMI, I2C, IrDA, SmartCard, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 86
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 16K x 8
Data Converters: A/D 8x12b; D/A 2x12b
Oscillator Type: Internal
Package / Case: 100-LQFP
Supplier Device Package: 100-LQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.98V ~ 3.8V
ECCN: 5A992C
Fake Threat In the Open Market: 54 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.31.0001
Mfr: Silicon Labs
Other Names: EFM32G280F128G-E-QFP100R-ND,336-4248-6,336-4248-1,336-4248-2
Base Product Number: EFM32G280

Buy Now Datasheet
Microcontrollers - 336-4248-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
336-4248-6-ND
Microcontrollers 336-4248-6-ND
ARM® Cortex®-M3 Gecko Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M3 Gecko Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Microcontrollers - 336-4248-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
336-4248-1-ND
Microcontrollers 336-4248-1-ND
ARM® Cortex®-M3 Gecko Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M3 Gecko Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Microcontrollers - 336-4248-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
336-4248-2-ND
Microcontrollers 336-4248-2-ND
ARM® Cortex®-M3 Gecko Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M3 Gecko Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
IC MCU 32BIT 128KB FLASH 100LQFP - 715-EFM32G280F128G-E-QFP100R - Utmel Electronic Limited
Hong Kong, China
IC MCU 32BIT 128KB FLASH 100LQFP
715-EFM32G280F128G-E-QFP100R
IC MCU 32BIT 128KB FLASH 100LQFP 715-EFM32G280F128G-E-QFP100R
IC MCU 32BIT 128KB FLASH 100LQFP

IC MCU 32BIT 128KB FLASH 100LQFP

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
EFM32G280F128G-E-QFP100R
ARM Microcontrollers - MCU EFM32G280F128G-E-QFP100R
ARM Microcontrollers - MCU 128k Flash, 16k RAM, AES

ARM Microcontrollers - MCU 128k Flash, 16k RAM, AES

Buy Now Datasheet
Microcontrollers - EFM32G280F128G-E-QFP100R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
ARM® Cortex®-M3 Gecko Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M3 Gecko Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - EFM32G280F128G-E-QFP100R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
EFM32G280F128G-E-QFP100R
Integrated Circuits (ICs) - Embedded - Microcontrollers EFM32G280F128G-E-QFP100R
IC MCU 32BIT 128KB FLASH 100LQFP

IC MCU 32BIT 128KB FLASH 100LQFP

Supplier's Site
Embedded - Microcontrollers - EFM32G280F128G-E-QFP100R - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
EFM32G280F128G-E-QFP100R
Embedded - Microcontrollers EFM32G280F128G-E-QFP100R
IC MCU 32BIT 128KB FLASH 100LQFP

IC MCU 32BIT 128KB FLASH 100LQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Utmel Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-EFM32G280F128G-E-QFP100R 971714-EFM32G280F128G-E-QFP100R 336-4248-6-ND 715-EFM32G280F128G-E-QFP100R EFM32G280F128G-E-QFP100R EFM32G280F128G-E-QFP100R EFM32G280F128G-E-QFP100R EFM32G280F128G-E-QFP100R
Product Name 32-bit 128KB 16KB 32MHz Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers IC MCU 32BIT 128KB FLASH 100LQFP ARM Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Supply Voltage 1.98 to ? volts 1.98 to 3.8 volts 1.98 to 3.8 volts 3 volts 3.8 volts
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
RAM 128 KB 16 KB 16 KB 16 KB 16 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded Microcontroller MCU - 769-ADM6996L-AA-T-1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
View Details
3 suppliers
Embedded Microcontroller MCU - 685-2964B/BUA - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
View Details
4 suppliers
Microcontrollers - 428481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details