Silicon Labs 32-bit 32MHz 16KB 64KB Embedded Microcontroller MCU EFM32G842F64G-E-QFP64

Description
32-Bit RISC MCU, 32MHz, 64-Pin PQFP, 16KB RAM, 64KB Flash Product overview: EFM32G842F64G-E-QFP6 4 from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32MHz, 16KB, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32MHz, 16KB, 64KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-EFM32G842F64G-E- QFP64 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
32-Bit RISC MCU, 32MHz, 64-Pin PQFP, 16KB RAM, 64KB Flash Product overview: EFM32G842F64G-E-QFP6 4 from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32MHz, 16KB, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32MHz, 16KB, 64KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-EFM32G842F64G-E- QFP64 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
32-bit 32MHz 16KB 64KB Embedded Microcontroller MCU
685-EFM32G842F64G-E-QFP64
32-bit 32MHz 16KB 64KB Embedded Microcontroller MCU 685-EFM32G842F64G-E-QFP64
32-Bit RISC MCU, 32MHz, 64-Pin PQFP, 16KB RAM, 64KB Flash Product overview: EFM32G842F64G-E-QFP6 4 from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32MHz, 16KB, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32MHz, 16KB, 64KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-EFM32G842F64G-E- QFP64 can be used for catalog matching and distributor lookup.

32-Bit RISC MCU, 32MHz, 64-Pin PQFP, 16KB RAM, 64KB Flash Product overview: EFM32G842F64G-E-QFP64 from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32MHz, 16KB, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32MHz, 16KB, 64KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-EFM32G842F64G-E-QFP64 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1056931-EFM32G842F64G-E-QFP64 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1056931-EFM32G842F64G-E-QFP64
Integrated Circuits (ICs) - Embedded - Microcontrollers 1056931-EFM32G842F64G-E-QFP64
Win Source Part Number: 1056931-EFM32G842F64 G-E-QFP64 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: Gecko Core Processor: ARM® Cortex®-M3 Speed: 32MHz Package: Tray Standard Package: 160 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: I2C, IrDA, SmartCard, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT Number of I/O: 53 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH RAM Size: 16K x 8 Data Converters: A/D 8x12b; D/A 2x12b Oscillator Type: Internal Package / Case: 64-TQFP Supplier Device Package: 64-TQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.98V ~ 3.8V ECCN: 5A992C Fake Threat In the Open Market: 78 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.31.0001 Mfr: Silicon Labs Base Product Number: EFM32G842

Win Source Part Number: 1056931-EFM32G842F64G-E-QFP64
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: Gecko
Core Processor: ARM® Cortex®-M3
Speed: 32MHz
Package: Tray
Standard Package: 160
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: I2C, IrDA, SmartCard, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT
Number of I/O: 53
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
RAM Size: 16K x 8
Data Converters: A/D 8x12b; D/A 2x12b
Oscillator Type: Internal
Package / Case: 64-TQFP
Supplier Device Package: 64-TQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.98V ~ 3.8V
ECCN: 5A992C
Fake Threat In the Open Market: 78 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.31.0001
Mfr: Silicon Labs
Base Product Number: EFM32G842

Buy Now Datasheet
Microcontrollers - EFM32G842F64G-E-QFP64-ND - DigiKey
Thief River Falls, MN, United States
ARM® Cortex®-M3 Gecko Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 64-TQFP (10x10)

ARM® Cortex®-M3 Gecko Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Microcontrollers - EFM32G842F64G-E-QFP64 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
EFM32G842F64G-E-QFP64
Microcontrollers EFM32G842F64G-E-QFP64
ARM® Cortex®-M3 Gecko Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 64-TQFP (10x10)

ARM® Cortex®-M3 Gecko Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Embedded - Microcontrollers - EFM32G842F64G-E-QFP64 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
EFM32G842F64G-E-QFP64
Embedded - Microcontrollers EFM32G842F64G-E-QFP64
IC MCU 32BIT 64KB FLASH 64TQFP

IC MCU 32BIT 64KB FLASH 64TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - EFM32G842F64G-E-QFP64 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
EFM32G842F64G-E-QFP64
Integrated Circuits (ICs) - Embedded - Microcontrollers EFM32G842F64G-E-QFP64
IC MCU 32BIT 64KB FLASH 64TQFP

IC MCU 32BIT 64KB FLASH 64TQFP

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
EFM32G842F64G-E-QFP64
ARM Microcontrollers - MCU EFM32G842F64G-E-QFP64
ARM Microcontrollers - MCU 64k Flash, 16k RAM, 4x22 LCD, AES

ARM Microcontrollers - MCU 64k Flash, 16k RAM, 4x22 LCD, AES

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-EFM32G842F64G-E-QFP64 1056931-EFM32G842F64G-E-QFP64 EFM32G842F64G-E-QFP64-ND EFM32G842F64G-E-QFP64 EFM32G842F64G-E-QFP64 EFM32G842F64G-E-QFP64 EFM32G842F64G-E-QFP64
Product Name 32-bit 32MHz 16KB 64KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Supply Voltage 1.98 to ? volts 1.98 to 3.8 volts 1.98 to 3.8 volts 3.8 volts
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
RAM 64 KB 16 KB 16 KB 16 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC842BCPZ32-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Application Specific Microcontrollers - CP3BT31VVAWQX/NOPB - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Microcontrollers - 1897513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
RAM 64 KB
ROM 64 KB
View Details
Embedded - Microcontrollers - C164SL8R25M4CAFXUMA3 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
3 suppliers