Silicon Labs Microcontrollers EFM32G232F64G-E-QFP64

Description
ARM® Cortex®-M3 Gecko Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 64-TQFP (10x10)
Request a Quote Datasheet
Description
ARM® Cortex®-M3 Gecko Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 64-TQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 336-5328-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
336-5328-ND
Microcontrollers 336-5328-ND
ARM® Cortex®-M3 Gecko Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 64-TQFP (10x10)

ARM® Cortex®-M3 Gecko Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1316728-EFM32G232F64G-E-QFP64 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1316728-EFM32G232F64G-E-QFP64
Integrated Circuits (ICs) - Embedded - Microcontrollers 1316728-EFM32G232F64G-E-QFP64
Manufacturer: Silicon Labs Win Source Part Number: 1316728-EFM32G232F64 G-E-QFP64 Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tray Core Processor: ARM® Cortex®-M3 Speed: 32MHz Standard Package: 160 Mounting: Surface Mount Core Size: 32-Bit Single-Core Connectivity: I2C, IrDA, SmartCard, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 53 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH RAM Size: 16K x 8 Data Converters: A/D 8x12b; D/A 1x12b Oscillator Type: Internal Supplier Device Package: 64-TQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 64-TQFP ECCN: 5A992C Fake Threat In the Open Market: 84 Voltage - Supply (Vcc/Vdd): 1.98V ~ 3.8V HTSUS: 8542.31.0001 Other Part Number: EFM32G232F64G-E-QFP6 4-ND,336-5328 Base Product Number: EFM32G232 Moisture Sensitivity Level (MSL): 3 (168 Hours)

Manufacturer: Silicon Labs
Win Source Part Number: 1316728-EFM32G232F64G-E-QFP64
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Tray
Core Processor: ARM® Cortex®-M3
Speed: 32MHz
Standard Package: 160
Mounting: Surface Mount
Core Size: 32-Bit Single-Core
Connectivity: I2C, IrDA, SmartCard, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 53
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
RAM Size: 16K x 8
Data Converters: A/D 8x12b; D/A 1x12b
Oscillator Type: Internal
Supplier Device Package: 64-TQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 64-TQFP
ECCN: 5A992C
Fake Threat In the Open Market: 84
Voltage - Supply (Vcc/Vdd): 1.98V ~ 3.8V
HTSUS: 8542.31.0001
Other Part Number: EFM32G232F64G-E-QFP64-ND,336-5328
Base Product Number: EFM32G232
Moisture Sensitivity Level (MSL): 3 (168 Hours)

Buy Now Datasheet
Singapore, Singapore
Industrial 32-bit 32MHz Embedded Microcontroller MCU
685-EFM32G232F64G-E-QFP64
Industrial 32-bit 32MHz Embedded Microcontroller MCU 685-EFM32G232F64G-E-QFP64
32-Bit RISC MCU, 32MHz, 64-Pin PQFP, Industrial Product overview: EFM32G232F64G-E-QFP6 4 from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 32-bit, 32MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 32-bit, 32MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-EFM32G232F64G-E- QFP64 can be used for catalog matching and distributor lookup.

32-Bit RISC MCU, 32MHz, 64-Pin PQFP, Industrial Product overview: EFM32G232F64G-E-QFP64 from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 32-bit, 32MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 32-bit, 32MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-EFM32G232F64G-E-QFP64 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - EFM32G232F64G-E-QFP64 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
EFM32G232F64G-E-QFP64
Embedded - Microcontrollers EFM32G232F64G-E-QFP64
IC MCU 32BIT 64KB FLASH 64TQFP

IC MCU 32BIT 64KB FLASH 64TQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
EFM32G232F64G-E-QFP64
ARM Microcontrollers - MCU EFM32G232F64G-E-QFP64
ARM Microcontrollers - MCU 64k Flash, 16k RAM, AES

ARM Microcontrollers - MCU 64k Flash, 16k RAM, AES

Buy Now Datasheet
Microcontrollers - EFM32G232F64G-E-QFP64 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
EFM32G232F64G-E-QFP64
Microcontrollers EFM32G232F64G-E-QFP64
ARM® Cortex®-M3 Gecko Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 64-TQFP (10x10)

ARM® Cortex®-M3 Gecko Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Microcontrollers EFM32G232F64G-E-QFP64
IC MCU 32BIT 64KB FLASH 64TQFP

IC MCU 32BIT 64KB FLASH 64TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - EFM32G232F64G-E-QFP64 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
EFM32G232F64G-E-QFP64
Integrated Circuits (ICs) - Embedded - Microcontrollers EFM32G232F64G-E-QFP64
IC MCU 32BIT 64KB FLASH 64TQFP

IC MCU 32BIT 64KB FLASH 64TQFP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 336-5328-ND 1316728-EFM32G232F64G-E-QFP64 685-EFM32G232F64G-E-QFP64 EFM32G232F64G-E-QFP64 EFM32G232F64G-E-QFP64 EFM32G232F64G-E-QFP64 EFM32G232F64G-E-QFP64 EFM32G232F64G-E-QFP64
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Industrial 32-bit 32MHz Embedded Microcontroller MCU Embedded - Microcontrollers ARM Microcontrollers - MCU Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 8x12b; D/A 1x12b
RAM 16 KB 64 KB 16 KB 16 KB 16 KB
ROM 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC842BCP32-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428487 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details
Microcontrollers - C164CI8RMCAKXUMA9 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers