IC MCU 16BIT 512KB FLASH 100QFP Product overview: DF3052BF25V from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DF3052BF25V can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America
Win Source Part Number: 916991-DF3052BF25V
Series: H8® H8/300H
Operating Temperature Range: -20°C ~ 75°C (TA)
Features: H8/300H series Microcontroller IC 16-Bit 25MHz 512KB (512K x 8) FLASH 100-QFP (14x14)
Core Processor: H8/300H
Speed: 25MHz
Package: Tray
Package: 100-BFQFP
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: SCI, SmartCard
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 70
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b; D/A 2x8b
Oscillator Type: Internal
Supply Voltage: 4.5V ~ 5.5V
Family Name: DF3052
Categories: Integrated Circuits (ICs)
Case / Package: 100-QFP (14x14)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 90
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
H8/300H H8® H8/300H Microcontroller IC 16-Bit 25MHz 512KB (512K x 8) FLASH 100-QFP (14x14)
IC MCU 16BIT 512KB FLASH 100QFP
16-bit Microcontrollers - MCU MCU 5V 512K Pb-Free 100-QFP
MCU, 32BIT, 25MHZ, QFP-100; Product Range:H8 Family H8/300H Series Microcontrollers; Architecture:-; No. of Bits:32bit; CPU Speed:25MHz; Program Memory Size:512KB; RAM Memory Size:8KB; No. of Pins:100Pins; MCU Case Style:QFP; No. of RoHS Compliant: Yes
IC MCU 16BIT 512KB FLASH 100QFP
IC MCU 16BIT 512KB FLASH 100QFP
H8/300H H8® H8/300H Microcontroller IC 16-Bit 25MHz 512KB (512K x 8) FLASH 100-QFP (14x14)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-DF3052BF25V | 916991-DF3052BF25V | DF3052BF25V-ND | DF3052BF25V | DF3052BF25V | 84AC1315 | DF3052BF25V | DF3052BF25V | DF3052BF25V |
| Product Name | 16-bit 16BIT 512KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - DF3052BF25V | Microcontrollers | Microcontrollers | 16-bit Microcontrollers - MCU | Mcu, 32Bit, 25Mhz, Qfp-100; Product Range Renesas | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit | 32 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 25 MHz | 25 MHz | 25 MHz | 25 MHz | 25 MHz | 25 MHz | 25 MHz | ||
| RAM | 8 KB | 512 KB | 8 KB | 8 KB | 8 KB | 8 KB | 8 KB | ||
| Supply Voltage | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 5.5 volts | ||||
| Serial Interface | Serial | SCI |