IC MCU 16BIT 128KB FLASH 144TQFP Product overview: DF2161BVT10V from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DF2161BVT10V can be used for catalog matching and distributor lookup.
Win Source Part Number: 1010399-DF2161BVT10V
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: H8® H8S/2100
Core Processor: H8S/2000
Speed: 10MHz
Package: Tray
Standard Package: 90
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: Host Interface (LPC), I2C, IrDA, SCI, X-Bus
Peripherals: PWM, WDT
Number of I/O: 114
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 4K x 8
Data Converters: A/D 8x10b; D/A 2x8b
Oscillator Type: Internal
Package / Case: 144-TQFP
Supplier Device Package: 144-TQFP (16x16)
Temperature Range - Operating: -20°C ~ 75°C (TA)
Supply Voltage - Operating: 2.7V ~ 3.6V
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Other Names: DF2161BVTE10V-ND,DF2
Base Product Number: DF2161
Product Status: Not For New Designs
H8S/2000 H8® H8S/2100 Microcontroller IC 16-Bit 10MHz 128KB (128K x 8) FLASH 144-TQFP (16x16)
H8S/2000 H8® H8S/2100 Microcontroller IC 16-Bit 10MHz 128KB (128K x 8) FLASH 144-TQFP (16x16)
IC MCU 16BIT 128KB FLASH 144TQFP
16-bit Microcontrollers - MCU MCU 3V 128K PB-Free 144-TQFP JEDEC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-DF2161BVT10V | 1010399-DF2161BVT10V | DF2161BVT10V-ND | DF2161BVT10V | DF2161BVT10V | DF2161BVT10V |
| Product Name | 16-bit 16BIT 128KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | 16-bit Microcontrollers - MCU |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 10 MHz | 10 MHz | 10 MHz | 10 MHz | ||
| RAM | 4 KB | 128 KB | 4 KB | 4 KB | ||
| Supply Voltage | 2.7 to 3.6 volts | 2.7 to 3.6 volts | 2.7 to 3.6 volts | |||
| Serial Interface | I2C | SCI |