Silicon Labs Microcontrollers EFM32G200F64-QFN32

Description
ARM® Cortex®-M3 Gecko Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 32-QFN (6x6)
Request a Quote Datasheet
Description
ARM® Cortex®-M3 Gecko Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 32-QFN (6x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 336-5478-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
336-5478-2-ND
Microcontrollers 336-5478-2-ND
ARM® Cortex®-M3 Gecko Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 32-QFN (6x6)

ARM® Cortex®-M3 Gecko Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 32-QFN (6x6)

Buy Now Datasheet
Singapore, Singapore
32-bit 32MHz 64KB 16KB Embedded Microcontroller MCU
685-EFM32G200F64-QFN32
32-bit 32MHz 64KB 16KB Embedded Microcontroller MCU 685-EFM32G200F64-QFN32
32-Bit RISC MCU, Cortex-M3, 32MHz, 64KB Flash, 16KB RAM, QFN-32 Product overview: EFM32G200F64-QFN32 from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32MHz, 64KB, 16KB, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32MHz, 64KB, 16KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-EFM32G200F64-QFN 32 can be used for catalog matching and distributor lookup.

32-Bit RISC MCU, Cortex-M3, 32MHz, 64KB Flash, 16KB RAM, QFN-32 Product overview: EFM32G200F64-QFN32 from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32MHz, 64KB, 16KB, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32MHz, 64KB, 16KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-EFM32G200F64-QFN32 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - EFM32G200F64-QFN32 - 1171014-EFM32G200F64-QFN32 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - EFM32G200F64-QFN32
1171014-EFM32G200F64-QFN32
Embedded - Embedded - Microcontrollers - EFM32G200F64-QFN32 1171014-EFM32G200F64-QFN32
Manufacturer: Silicon Labs Win Source Part Number: 1171014-EFM32G200F64 -QFN32 Manufacturer Homepage: www.silabs.com Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Silicon Labs
Win Source Part Number: 1171014-EFM32G200F64-QFN32
Manufacturer Homepage: www.silabs.com
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - EFM32G200F64-QFN32 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
EFM32G200F64-QFN32
Integrated Circuits (ICs) - Embedded - Microcontrollers EFM32G200F64-QFN32
IC MCU 32BIT 64KB FLASH 32QFN

IC MCU 32BIT 64KB FLASH 32QFN

Supplier's Site
Shenzhen, China
Embedded - Microcontrollers
EFM32G200F64-QFN32
Embedded - Microcontrollers EFM32G200F64-QFN32
IC MCU 32BIT 64KB FLASH 32QFN

IC MCU 32BIT 64KB FLASH 32QFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
EFM32G200F64-QFN32
ARM Microcontrollers - MCU EFM32G200F64-QFN32
ARM Microcontrollers - MCU ARM Cortex-M3 32-bit 32 MHz 64 kB MCU

ARM Microcontrollers - MCU ARM Cortex-M3 32-bit 32 MHz 64 kB MCU

Buy Now Datasheet
Microcontrollers - EFM32G200F64-QFN32 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
EFM32G200F64-QFN32
Microcontrollers EFM32G200F64-QFN32
IC MCU 32BIT 64KB FLASH 32QFN

IC MCU 32BIT 64KB FLASH 32QFN

Supplier's Site Datasheet
Microcontrollers - EFM32G200F64-QFN32 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
EFM32G200F64-QFN32
Microcontrollers EFM32G200F64-QFN32
ARM® Cortex®-M3 Gecko Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 32-QFN (6x6)

ARM® Cortex®-M3 Gecko Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 32-QFN (6x6)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 336-5478-2-ND 685-EFM32G200F64-QFN32 1171014-EFM32G200F64-QFN32 EFM32G200F64-QFN32 EFM32G200F64-QFN32 EFM32G200F64-QFN32 EFM32G200F64-QFN32 EFM32G200F64-QFN32
Product Name Microcontrollers 32-bit 32MHz 64KB 16KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - EFM32G200F64-QFN32 Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers ARM Microcontrollers - MCU Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 4x12b; D/A 1x12b
RAM 16 KB 16 KB 16 KB 16 KB
ROM 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1806847 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
Microcontrollers - 7GA830291F0 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Last Time Buy
View Details