Silicon Labs Microcontrollers EFM32GG11B520F2048IL120-AR

Description
ARM® Cortex®-M4 Giant Gecko S1 Microcontroller IC 32-Bit Single-Core 72MHz 2MB (2M x 8) FLASH 120-BGA (7x7)
Request a Quote
Description
ARM® Cortex®-M4 Giant Gecko S1 Microcontroller IC 32-Bit Single-Core 72MHz 2MB (2M x 8) FLASH 120-BGA (7x7)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The EFM32GG11B520F2048IL120-AR is a microcontroller from the EFM32 Giant Gecko Series 1, featuring a 32-bit ARM Cortex-M4 processor operating at up to 72 MHz. It offers a robust set of features including up to 2048 kB of flash memory and 512 kB of RAM, with dual-bank support for read-while-write operations. The device is designed for low-energy applications, achieving 80 µA/MHz in active mode and 2.1 µA in deep sleep mode, making it suitable for battery-powered devices. Key connectivity options include a 10/100 Ethernet MAC, dual CAN bus controllers, and a low-energy USB interface. The microcontroller also supports advanced security features with a hardware cryptographic engine capable of AES, ECC, and SHA, along with a true random number generator. Additional functionalities include an SD/MMC/SDIO host controller, capacitive sensing capabilities, and a TFT driver with alpha blending. The EFM32GG11B520F2048IL120-AR is well-suited for applications in smart energy meters, industrial automation, home security, wearables, and IoT devices, providing a balance of performance and energy efficiency.

Datasheet Summary
Powered by GS/AI

The EFM32GG11B520F2048IL120-AR is a microcontroller from the EFM32 Giant Gecko Series 1, featuring a 32-bit ARM Cortex-M4 processor operating at up to 72 MHz. It offers a robust set of features including up to 2048 kB of flash memory and 512 kB of RAM, with dual-bank support for read-while-write operations. The device is designed for low-energy applications, achieving 80 µA/MHz in active mode and 2.1 µA in deep sleep mode, making it suitable for battery-powered devices. Key connectivity options include a 10/100 Ethernet MAC, dual CAN bus controllers, and a low-energy USB interface. The microcontroller also supports advanced security features with a hardware cryptographic engine capable of AES, ECC, and SHA, along with a true random number generator. Additional functionalities include an SD/MMC/SDIO host controller, capacitive sensing capabilities, and a TFT driver with alpha blending. The EFM32GG11B520F2048IL120-AR is well-suited for applications in smart energy meters, industrial automation, home security, wearables, and IoT devices, providing a balance of performance and energy efficiency.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - EFM32GG11B520F2048IL120-AR-ND - DigiKey
Thief River Falls, MN, United States
ARM® Cortex®-M4 Giant Gecko S1 Microcontroller IC 32-Bit Single-Core 72MHz 2MB (2M x 8) FLASH 120-BGA (7x7)

ARM® Cortex®-M4 Giant Gecko S1 Microcontroller IC 32-Bit Single-Core 72MHz 2MB (2M x 8) FLASH 120-BGA (7x7)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
EFM32GG11B520F2048IL120-AR
ARM Microcontrollers - MCU EFM32GG11B520F2048IL120-AR
ARM Microcontrollers - MCU ARM Cortex-M4 32-bit 72 MHz 2048 kB LCD MCU

ARM Microcontrollers - MCU ARM Cortex-M4 32-bit 72 MHz 2048 kB LCD MCU

Buy Now Datasheet
Embedded - Microcontrollers - EFM32GG11B520F2048IL120-AR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
EFM32GG11B520F2048IL120-AR
Embedded - Microcontrollers EFM32GG11B520F2048IL120-AR
IC MCU 32BIT 2MB FLASH 120BGA

IC MCU 32BIT 2MB FLASH 120BGA

Supplier's Site Datasheet
Microcontrollers - EFM32GG11B520F2048IL120-AR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
ARM® Cortex®-M4 Giant Gecko S1 Microcontroller IC 32-Bit Single-Core 72MHz 2MB (2M x 8) FLASH 120-BGA (7x7)

ARM® Cortex®-M4 Giant Gecko S1 Microcontroller IC 32-Bit Single-Core 72MHz 2MB (2M x 8) FLASH 120-BGA (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - EFM32GG11B520F2048IL120-AR - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
EFM32GG11B520F2048IL120-AR
Integrated Circuits (ICs) - Embedded - Microcontrollers EFM32GG11B520F2048IL120-AR
IC MCU 32BIT 2MB FLASH 120BGA

IC MCU 32BIT 2MB FLASH 120BGA

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number EFM32GG11B520F2048IL120-AR-ND EFM32GG11B520F2048IL120-AR EFM32GG11B520F2048IL120-AR EFM32GG11B520F2048IL120-AR EFM32GG11B520F2048IL120-AR
Product Name Microcontrollers ARM Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 72 MHz 72 MHz 72 MHz
Bits Other; A/D 16x12b SAR; D/A 2x12b
RAM 512 KB 512 KB 512 KB
ROM 2000 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1201RHBR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 428472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details