IC MCU 16BIT 384KB FLASH 100QFP Product overview: DF3068F25V from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 384KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 384KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DF3068F25V can be used for catalog matching and distributor lookup.
H8/300H H8® H8/300H Microcontroller IC 16-Bit 25MHz 384KB (384K x 8) FLASH 100-QFP (14x14)
Manufacturer: Renesas Electronics America
Win Source Part Number: 772586-DF3068F25V
Series: H8 H8/300H
Packaging: Tray
Operating Temperature Range: -20°C ~ 75°C (TA)
Core Processor: H8/300H
Speed: 25MHz
Package: 100-BFQFP
Core Size: 16-Bit
Connectivity: SCI, SmartCard
Peripherals: DMA, PWM, WDT
Number of I/O: 70
Program Memory Size: 384KB (384K x 8)
Program Memory Type: FLASH
RAM Size: 16K x 8
Data Converters: A/D 8x10b; D/A 2x8b
Oscillator Type: Internal
Supply Voltage: 4.5 V ~ 5.5 V
Family Name: DF3068F25V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-QFP (14x14)
Alternative Parts (Cross-Reference): MB91F526FLBPMC; S6E2HE6F0AGV20000; MB91F526FWBPMC; SPC572L60E3BC4AR;
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2020
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 90
IC MCU 16BIT 384KB FLASH 100QFP
H8/300H H8® H8/300H Microcontroller IC 16-Bit 25MHz 384KB (384K x 8) FLASH 100-QFP (14x14)
IC MCU 16BIT 384KB FLASH 100QFP
16-bit Microcontrollers - MCU MCU 5V 384K Pb-Free 100-QFP
MCU, 32BIT, 25MHZ, QFP-100; Product Range:H8 Family H8/300H Series Microcontrollers; Architecture:-; No. of Bits:32bit; CPU Speed:25MHz; Program Memory Size:384KB; RAM Memory Size:16KB; No. of Pins:100Pins; MCU Case Style:QFP; No. ofRoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-DF3068F25V | DF3068F25V-ND | 772586-DF3068F25V | DF3068F25V | DF3068F25V | DF3068F25V | DF3068F25V | 84AC1316 |
| Product Name | 16-bit 16BIT 384KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - DF3068F25V | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Mcu, 32Bit, 25Mhz, Qfp-100; Product Range Renesas |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 32 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 32 Bit | ||
| Clock Speed | 25 MHz | 25 MHz | 25 MHz | 25 MHz | 25 MHz | 25 MHz | ||
| RAM | 16 KB | 16 KB | 384 KB | 16 KB | 16 KB | 16 KB | ||
| ROM | 384 KB | 384 KB | ||||||
| ROM Type | ROM; ROM | Flash | Flash; FLASH |