IC MCU 16BIT 256KB FLASH 100TQFP Product overview: DF2238RTF13V from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DF2238RTF13V can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America
Win Source Part Number: 920082-DF2238RTF13V
Series: H8® H8S/2200
Operating Temperature Range: -20°C ~ 75°C (TA)
Features: H8S/2000 series Microcontroller IC 16-Bit 13MHz 256KB (256K x 8) FLASH 100-TQFP (12x12)
Core Processor: H8S/2000
Speed: 13MHz
Package: Tray
Package: 100-TQFP
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: I2C, SCI, SmartCard
Peripherals: POR, PWM, WDT
Number of I/O: 72
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b; D/A 2x8b
Oscillator Type: Internal
Supply Voltage: 2.2V ~ 3.6V
Family Name: DF2238
Categories: Integrated Circuits (ICs)
Case / Package: 100-TQFP (12x12)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
H8S/2000 H8® H8S/2200 Microcontroller IC 16-Bit 13MHz 256KB (256K x 8) FLASH 100-TQFP (12x12)
H8S/2000 H8® H8S/2200 Microcontroller IC 16-Bit 13MHz 256KB (256K x 8) FLASH 100-TQFP (12x12)
IC MCU 16BIT 256KB FLASH 100TQFP
16-bit Microcontrollers - MCU MCU 3V 256K Pb-Free 100-TQFP
IC MCU 16BIT 256KB FLASH 100TQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-DF2238RTF13V | 920082-DF2238RTF13V | DF2238RTF13V-ND | DF2238RTF13V | DF2238RTF13V | DF2238RTF13V | DF2238RTF13V |
| Product Name | 16-bit 16BIT 256KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - DF2238RTF13V | Microcontrollers | Microcontrollers | Microcontrollers | 16-bit Microcontrollers - MCU | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | |
| Clock Speed | 13.5 MHz | 13 MHz | 13 MHz | 13 MHz | 13 MHz | ||
| RAM | 16 KB | 256 KB | 16 KB | 16 KB | 16 KB | ||
| Supply Voltage | 2.2 to 3.6 volts | 2.2 to 3.6 volts | 2.2 to 3.6 volts | 2.2 to 3.6 volts | |||
| Serial Interface | I2C, SCI, UART | SCI |