SH-2E SuperH® SH7050 Microcontroller IC 32-Bit Single-Core 40MHz 512KB (512K x 8) FLASH 256-QFP (40x28)
32-bit Microcontrollers - MCU MCU 3V 512K K-temp,Pb-Free 256-QFP
IC MCU 32BIT 512KB FLASH 256QFP
SH-2E SuperH® SH7050 Microcontroller IC 32-Bit Single-Core 40MHz 512KB (512K x 8) FLASH 256-QFP (40x28)
IC MCU 32BIT 512KB FLASH 256QFP
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | DF7055SF40KNV-ND | DF7055SF40KNV | DF7055SF40KNV | DF7055SF40KNV | DF7055SF40KNV |
| Product Name | Microcontrollers | 32-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | |
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | ||
| Bits | Other; A/D 32x10b | ||||
| RAM | 32 KB | 32 KB | 32 KB | ||
| ROM | 512 KB |