IC MCU 16BIT 512KB FLASH 144LQFP Product overview: DF2378BVFQ35V from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DF2378BVFQ35V can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America
Win Source Part Number: 772583-DF2378BVFQ35V
Series: H8 H8S/2300
Packaging: Tray
Operating Temperature Range: -20°C ~ 75°C (TA)
Core Processor: H8S/2000
Speed: 35MHz
Package: 144-LQFP
Core Size: 16-Bit
Connectivity: I2C, IrDA, SCI, SmartCard
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 96
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
RAM Size: 32K x 8
Data Converters: A/D 16x10b; D/A 6x8b
Oscillator Type: External
Supply Voltage: 3 V ~ 3.6 V
Family Name: DF2378
Categories: Integrated Circuits (ICs)
Manufacturer Package: 144-LQFP (20x20)
Alternative Parts (Cross-Reference): MCM16Z3RVPV16; SPMCM16Z3RCPV25; MCM16Z3RCPV25B1; MCM16Z3RMPV16;
Introduction Date: July 15, 2006
ECCN: 3A991
Estimated EOL Date: 2020
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 40
H8S/2000 H8® H8S/2300 Microcontroller IC 16-Bit 35MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)
16-bit Microcontrollers - MCU MCU 3V 512K Pb-free 144-QFP
IC MCU 16BIT 512KB FLASH 144LQFP
H8S/2000 H8® H8S/2300 Microcontroller IC 16-Bit 35MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)
IC MCU 16BIT 512KB FLASH 144LQFP
IC MCU 16BIT 512KB FLASH 144LQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-DF2378BVFQ35V | 772583-DF2378BVFQ35V | DF2378BVFQ35V-ND | DF2378BVFQ35V | DF2378BVFQ35V | DF2378BVFQ35V | DF2378BVFQ35V | DF2378BVFQ35V |
| Product Name | 16-bit 16BIT 512KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - DF2378BVFQ35V | Microcontrollers | 16-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | |
| Clock Speed | 35 MHz | 35 MHz | 35 MHz | 35 MHz | 35 MHz | 35 MHz | ||
| RAM | 32 KB | 512 KB | 32 KB | 32 KB | 32 KB | 32 KB | ||
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3.6 volts | 3 to 3.6 volts | |||
| Serial Interface | I2C | SCI |