H8/300H H8® H8/300H Microcontroller IC 16-Bit 25MHz 384KB (384K x 8) FLASH
IC MCU 16BIT 384KB FLASH 100TQFP
IC MCU 16BIT 384KB FLASH 100TQFP
H8/300H H8® H8/300H Microcontroller IC 16-Bit 25MHz 384KB (384K x 8) FLASH
16-bit Microcontrollers - MCU MCU 5V 384K,Pb-Free 100-TQFP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | DF3028X25V-ND | DF3028X25V | DF3028X25V | DF3028X25V | DF3028X25V |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | 16-bit Microcontrollers - MCU |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 25 MHz | 25 MHz | 25 MHz | ||
| Bits | 8 Bit; Other; A/D 8x10b; D/A 2x8b | ||||
| RAM | 16 KB | 16 KB | 16 KB | ||
| ROM | 384 KB |