Manufacturer: Renesas Electronics America
Win Source Part Number: 014145-DF38104FPWV
Packaging: Tray
Core Processor: H8/300L
Number of I/O: 39
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
Data Converters: A/D 4x10b
Family Name: DF38104
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-LQFP (10x10)
Speed(Frequency): 10MHz
Supply Voltage - Operating: 1.8 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 1K x 8
Alternative Parts (Cross-Reference): TMP87CM41U-4RP2(Z); TMP87CC41UG; TMP87CM41U-3HC6(JZ);
Introduction Date: March 11, 2005
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 160
IC MCU 8BIT 32KB FLASH 64LQFP Product overview: DF38104FPWV from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DF38104FPWV can be used for catalog matching and distributor lookup.
H8/300L H8® H8/300L SLP Microcontroller IC 8-Bit 10MHz 32KB (32K x 8) FLASH 64-LFQFP (10x10)
8-bit Microcontrollers - MCU H8/38104 FL-32k LQFP-64 I spec
IC MCU 8BIT 32KB FLASH 64LQFP
H8/300L H8® H8/300L SLP Microcontroller IC 8-Bit 10MHz 32KB (32K x 8) FLASH 64-LFQFP (10x10)
IC MCU 8BIT 32KB FLASH 64LQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 014145-DF38104FPWV | 685-DF38104FPWV | DF38104FPWV-ND | DF38104FPWV | DF38104FPWV | DF38104FPWV | DF38104FPWV |
| Product Name | Embedded - Embedded - Microcontrollers - DF38104FPWV | 8-bit 8BIT 32KB Embedded Microcontroller MCU | Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Life Cycle Stage | Active | Declining; Not For New Designs | Declining; Not For New Designs | ||||
| Clock Speed | 10 MHz | 10 MHz | 10 MHz | 10 MHz | |||
| RAM | 32 KB | 1 KB | 1 KB | 1 KB | 1 KB | ||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH |