IC MCU 32BIT 32KB FLASH 64QFN Product overview: EFM32G230F32G-E-QFN6
Win Source Part Number: 1202092-EFM32G230F32
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: Gecko
Core Processor: ARM® Cortex®-M3
Speed: 32MHz
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: I2C, IrDA, SmartCard, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 56
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
RAM Size: 8K x 8
Data Converters: A/D 8x12b; D/A 2x12b
Oscillator Type: Internal
Package / Case: 64-VFQFN Exposed Pad
Supplier Device Package: 64-QFN (9x9)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.98V ~ 3.8V
ECCN: 5A992C
Fake Threat In the Open Market: 47 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.31.0001
Mfr: Silicon Labs
Base Product Number: EFM32G230
ARM® Cortex®-M3 Gecko Microcontroller IC 32-Bit Single-Core 32MHz 32KB (32K x 8) FLASH 64-QFN (9x9)
ARM Microcontrollers - MCU 32k Flash, 8k RAM, AES
IC MCU 32BIT 32KB FLASH 64QFN
ARM® Cortex®-M3 Gecko Microcontroller IC 32-Bit Single-Core 32MHz 32KB (32K x 8) FLASH 64-QFN (9x9)
IC MCU 32BIT 32KB FLASH 64QFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-EFM32G230F32G-E-QFN64R | 1202092-EFM32G230F32G-E-QFN64R | EFM32G230F32G-E-QFN64R-ND | EFM32G230F32G-E-QFN64R | EFM32G230F32G-E-QFN64R | EFM32G230F32G-E-QFN64R | EFM32G230F32G-E-QFN64R |
| Product Name | 32-bit 32BIT 32KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | ARM Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| RAM | 8 KB | 32 KB | 8 KB | 8 KB | 8 KB | ||
| Supply Voltage | 1.98 to 3.8 volts | 1.98 to 3.8 volts | 1.98 to 3.8 volts | 3.8 volts | |||
| Serial Interface | I2C/UART/USART | SPI; UART; USART |