SH-2 SuperH® SH7137 Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 100-LFQFP (14x14)
Category: OEM Souring
Win Source Part Number: 1462225-DF71374AN80F
Manufacturer: Renesas Electronics America
IC MCU 32BIT 256KB FLSH 100LFQFP
32-bit Microcontrollers - MCU MCU 256K 5V Pb-free QFP-100UV
IC MCU 32BIT 256KB FLSH 100LFQFP
SH-2 SuperH® SH7137 Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 100-LFQFP (14x14)
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | DF71374AN80FPV-ND | 1462225-DF71374AN80FPV | DF71374AN80FPV | DF71374AN80FPV | DF71374AN80FPV | DF71374AN80FPV |
| Product Name | Microcontrollers | OEM Souring | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 80 MHz | 80 MHz | 80 MHz | |||
| Bits | Other; A/D 12x12b | |||||
| RAM | 16 KB | 16 KB | 16 KB | |||
| ROM | 256 KB |