SH7201 - 32-bit Microcontrollers
SH-2A SuperH® SH7200 Microcontroller IC 32-Bit Single-Core 120MHz ROMless 176-LFQFP (24x24)
IC MCU 32BIT ROMLESS 176LFQFP
32-bit Microcontrollers - MCU MPU 3.3V 0K Pb-free FP-176E
IC MCU 32BIT ROMLESS 176LFQFP
SH-2A SuperH® SH7200 Microcontroller IC 32-Bit Single-Core 120MHz ROMless 176-LFQFP (24x24)
| Rochester Electronics | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | DS72011RB120FPV | DS72011RB120FPV-ND | DS72011RB120FPV | DS72011RB120FPV | DS72011RB120FPV | DS72011RB120FPV |
| Product Name | Microcontrollers | Embedded - Microcontrollers | 32-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | |
| Life Cycle Stage | Obsolete | Removed; Obsolete | Removed; Obsolete | |||
| Package Type | QFP; Other; LQFP176 | LFQP; Other; 176-LQFP | Other; 176-LQFP | QFP; Other; 176-LQFP | ||
| Clock Speed | 120 MHz | 120 MHz | 120 MHz | |||
| Bits | 8 Bit; Other; A/D 8x10b; D/A 2x8b |