ARM® Cortex®-M3 Gecko Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 48-TQFP (7x7)
32-Bit RISC MCU, Cortex-M3, 32MHz, 128KB Flash, 16KB RAM, PQFP48 Product overview: EFM32G222F128-QFP48 from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32MHz, 128KB, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32MHz, 128KB, 16KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-EFM32G222F128-QF
IC MCU 32BIT 128KB FLASH 48TQFP
IC MCU 32BIT 128KB FLASH 48TQFP
ARM Microcontrollers - MCU ARM Cortex-M3 32-bit 32 MHz 128 kB AES MCU
ARM Microcontrollers - MCU 128KB Flash 16KB RAM
ARM® Cortex®-M3 Gecko Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 48-TQFP (7x7)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 914-1027-2-ND | 685-EFM32G222F128-QFP48 | EFM32G222F128-QFP48 | EFM32G222F128-QFP48 | EFM32G222F128-QFP48 | 715-EFM32G222F128-QFP48 | EFM32G222F128-QFP48 |
| Product Name | Microcontrollers | 32-bit 32MHz 128KB 16KB Embedded Microcontroller MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | ARM Microcontrollers - MCU | ARM Microcontrollers - MCU 128KB Flash 16KB RAM | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | |||
| Bits | Other; A/D 4x12b; D/A 1x12b | ||||||
| RAM | 16 KB | 16 KB | 16 KB | 16 KB | |||
| ROM | 128 KB |