H8S/2378 - Microcontrollers for General Purpose System Control Applications
Win Source Part Number: 1180311-DF2378BVFQ35
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: H8® H8S/2300
Core Processor: H8S/2000
Speed: 35MHz
Package: Tray
Standard Package: 40
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: I2C, IrDA, SCI, SmartCard
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 96
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
RAM Size: 32K x 8
Data Converters: A/D 16x10b; D/A 6x8b
Oscillator Type: External
Package / Case: 144-LQFP
Supplier Device Package: 144-LQFP (20x20)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 3V ~ 3.6V
ECCN: 3A991A2
Fake Threat In the Open Market: 55 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Base Product Number: DF2378
Product Status: Not For New Designs
H8S/2000 H8® H8S/2300 Microcontroller IC 16-Bit 35MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)
IC MCU 16BIT 512KB FLASH 144LQFP Product overview: DF2378BVFQ35WV from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DF2378BVFQ35WV can be used for catalog matching and distributor lookup.
16-bit Microcontrollers - MCU MCU 3V 512K I temp Pb-free 144-QFP
IC MCU 16BIT 512KB FLASH 144LQFP
IC MCU 16BIT 512KB FLASH 144LQFP
IC MCU 16BIT 512KB FLASH 144LQFP
IC MCU 16BIT 512KB FLASH 144LQFP
H8S/2000 H8® H8S/2300 Microcontroller IC 16-Bit 35MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)
| Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | DF2378BVFQ35WV | 1180311-DF2378BVFQ35WV | DF2378BVFQ35WV-ND | 685-DF2378BVFQ35WV | DF2378BVFQ35WV | 668-DF2378BVFQ35WV | DF2378BVFQ35WV | DF2378BVFQ35WV | DF2378BVFQ35WV | DF2378BVFQ35WV |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 16-bit 16BIT 512KB Embedded Microcontroller MCU | 16-bit Microcontrollers - MCU | IC MCU 16BIT 512KB FLASH 144LQFP | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | |
| Life Cycle Stage | NRND | Active | Declining; Not For New Designs | Declining; Not For New Designs | ||||||
| Package Type | QFP; Other; LQFP144 | LFQP; Other; 144-LQFP | Other; Tray | QFP; Other; 144-LQFP | Other; 144-LQFP | QFP; Other; 144-LQFP | QFP; Other; 144-LQFP | |||
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | |||
| Clock Speed | 35 MHz | 35 MHz | 35 MHz | 35 MHz | 35 MHz | 35 MHz | ||||
| RAM | 512 KB | 32 KB | 32 KB | 32 KB | 32 KB | 32 KB | 32 KB |