Renesas Electronics Corporation Embedded - Embedded - Microcontrollers - DF2218UTF24V DF2218UTF24V

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 775804-DF2218UTF24V Series: H8 H8S/2200 Packaging: Tray Operating Temperature Range: -20°C ~ 75°C (TA) Core Processor: H8S/2000 Speed: 24MHz Package: 100-TQFP Core Size: 16-Bit Connectivity: SCI, SmartCard, USB Peripherals: DMA, POR, PWM, WDT Number of I/O: 69 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 12K x 8 Data Converters: A/D 6x10b Oscillator Type: External Supply Voltage: 2.7 V ~ 3.6 V Family Name: DF2218U Categories: Integrated Circuits (ICs) Manufacturer Package: 100-TQFP (12x12) Alternative Parts (Cross-Reference): ATSAM3303B; DF2218UTF24; DF2218UBR24V; Introduction Date: November 01, 2004 ECCN: EAR99 Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 50
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 775804-DF2218UTF24V Series: H8 H8S/2200 Packaging: Tray Operating Temperature Range: -20°C ~ 75°C (TA) Core Processor: H8S/2000 Speed: 24MHz Package: 100-TQFP Core Size: 16-Bit Connectivity: SCI, SmartCard, USB Peripherals: DMA, POR, PWM, WDT Number of I/O: 69 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 12K x 8 Data Converters: A/D 6x10b Oscillator Type: External Supply Voltage: 2.7 V ~ 3.6 V Family Name: DF2218U Categories: Integrated Circuits (ICs) Manufacturer Package: 100-TQFP (12x12) Alternative Parts (Cross-Reference): ATSAM3303B; DF2218UTF24; DF2218UBR24V; Introduction Date: November 01, 2004 ECCN: EAR99 Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - DF2218UTF24V - 775804-DF2218UTF24V - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - DF2218UTF24V
775804-DF2218UTF24V
Embedded - Embedded - Microcontrollers - DF2218UTF24V 775804-DF2218UTF24V
Manufacturer: Renesas Electronics America Win Source Part Number: 775804-DF2218UTF24V Series: H8 H8S/2200 Packaging: Tray Operating Temperature Range: -20°C ~ 75°C (TA) Core Processor: H8S/2000 Speed: 24MHz Package: 100-TQFP Core Size: 16-Bit Connectivity: SCI, SmartCard, USB Peripherals: DMA, POR, PWM, WDT Number of I/O: 69 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 12K x 8 Data Converters: A/D 6x10b Oscillator Type: External Supply Voltage: 2.7 V ~ 3.6 V Family Name: DF2218U Categories: Integrated Circuits (ICs) Manufacturer Package: 100-TQFP (12x12) Alternative Parts (Cross-Reference): ATSAM3303B; DF2218UTF24; DF2218UBR24V; Introduction Date: November 01, 2004 ECCN: EAR99 Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 50

Manufacturer: Renesas Electronics America
Win Source Part Number: 775804-DF2218UTF24V
Series: H8 H8S/2200
Packaging: Tray
Operating Temperature Range: -20°C ~ 75°C (TA)
Core Processor: H8S/2000
Speed: 24MHz
Package: 100-TQFP
Core Size: 16-Bit
Connectivity: SCI, SmartCard, USB
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 69
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 12K x 8
Data Converters: A/D 6x10b
Oscillator Type: External
Supply Voltage: 2.7 V ~ 3.6 V
Family Name: DF2218U
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-TQFP (12x12)
Alternative Parts (Cross-Reference): ATSAM3303B; DF2218UTF24; DF2218UBR24V;
Introduction Date: November 01, 2004
ECCN: EAR99
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 50

Buy Now Datasheet
16-bit 16BIT 128KB Embedded Microcontroller MCU - 685-DF2218UTF24V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 128KB Embedded Microcontroller MCU
685-DF2218UTF24V
16-bit 16BIT 128KB Embedded Microcontroller MCU 685-DF2218UTF24V
IC MCU 16BIT 128KB FLASH 100TQFP Product overview: DF2218UTF24V from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DF2218UTF24V can be used for catalog matching and distributor lookup.

IC MCU 16BIT 128KB FLASH 100TQFP Product overview: DF2218UTF24V from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DF2218UTF24V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - DF2218UTF24V-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
DF2218UTF24V-ND
Microcontrollers DF2218UTF24V-ND
H8S/2000 H8® H8S/2200 Microcontroller IC 16-Bit 24MHz 128KB (128K x 8) FLASH 100-TQFP (12x12)

H8S/2000 H8® H8S/2200 Microcontroller IC 16-Bit 24MHz 128KB (128K x 8) FLASH 100-TQFP (12x12)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - DF2218UTF24V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
DF2218UTF24V
Integrated Circuits (ICs) - Embedded - Microcontrollers DF2218UTF24V
IC MCU 16BIT 128KB FLASH 100TQFP

IC MCU 16BIT 128KB FLASH 100TQFP

Supplier's Site
Embedded - Microcontrollers - DF2218UTF24V - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
DF2218UTF24V
Embedded - Microcontrollers DF2218UTF24V
IC MCU 16BIT 128KB FLASH 100TQFP

IC MCU 16BIT 128KB FLASH 100TQFP

Supplier's Site Datasheet
Microcontrollers - DF2218UTF24V - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
DF2218UTF24V
Microcontrollers DF2218UTF24V
H8S/2000 H8® H8S/2200 Microcontroller IC 16-Bit 24MHz 128KB (128K x 8) FLASH 100-TQFP (12x12)

H8S/2000 H8® H8S/2200 Microcontroller IC 16-Bit 24MHz 128KB (128K x 8) FLASH 100-TQFP (12x12)

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
DF2218UTF24V
16-bit Microcontrollers - MCU DF2218UTF24V
16-bit Microcontrollers - MCU MCU 3V 128K Pb-free 100-TQFP

16-bit Microcontrollers - MCU MCU 3V 128K Pb-free 100-TQFP

Buy Now Datasheet
IC MCU 16BIT 128KB FLASH 100TQFP - 668-DF2218UTF24V - Utmel Electronic Limited
Hong Kong, China
IC MCU 16BIT 128KB FLASH 100TQFP
668-DF2218UTF24V
IC MCU 16BIT 128KB FLASH 100TQFP 668-DF2218UTF24V
IC MCU 16BIT 128KB FLASH 100TQFP

IC MCU 16BIT 128KB FLASH 100TQFP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 775804-DF2218UTF24V 685-DF2218UTF24V DF2218UTF24V-ND DF2218UTF24V DF2218UTF24V DF2218UTF24V DF2218UTF24V 668-DF2218UTF24V
Product Name Embedded - Embedded - Microcontrollers - DF2218UTF24V 16-bit 16BIT 128KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU IC MCU 16BIT 128KB FLASH 100TQFP
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 24 MHz 24 MHz 24 MHz 24 MHz 24 MHz
RAM 128 KB 12 KB 12 KB 12 KB 12 KB 12 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash
Supply Voltage 2.7 to 3.6 volts 2.7 to 3.6 volts 2.7 to 3.6 volts 3.6 volts 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC430F6137IRGC - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Embedded - Embedded - Microcontrollers - ADUC7033BSTZ-8L - 911035-ADUC7033BSTZ-8L - Win Source Electronics
Specs
Data Bus 32 Bit
Clock Speed 20 MHz
RAM 96 KB
View Details
3 suppliers
Microcontrollers - 428487 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details
Microcontrollers - C164SL6RMCAKXUMA7 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers