Renesas Electronics Corporation Microcontrollers DF2212FP24V

Description
H8S/2000 H8® H8S/2200 Microcontroller IC 16-Bit 24MHz 128KB (128K x 8) FLASH 64-LFQFP (10x10)
Request a Quote Datasheet
Description
H8S/2000 H8® H8S/2200 Microcontroller IC 16-Bit 24MHz 128KB (128K x 8) FLASH 64-LFQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - DF2212FP24V-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
DF2212FP24V-ND
Microcontrollers DF2212FP24V-ND
H8S/2000 H8® H8S/2200 Microcontroller IC 16-Bit 24MHz 128KB (128K x 8) FLASH 64-LFQFP (10x10)

H8S/2000 H8® H8S/2200 Microcontroller IC 16-Bit 24MHz 128KB (128K x 8) FLASH 64-LFQFP (10x10)

Buy Now Datasheet
Singapore, Singapore
16-bit 16BIT 128KB Embedded Microcontroller MCU
685-DF2212FP24V
16-bit 16BIT 128KB Embedded Microcontroller MCU 685-DF2212FP24V
IC MCU 16BIT 128KB FLASH 64LQFP Product overview: DF2212FP24V from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DF2212FP24V can be used for catalog matching and distributor lookup.

IC MCU 16BIT 128KB FLASH 64LQFP Product overview: DF2212FP24V from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DF2212FP24V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - DF2212FP24V - 775801-DF2212FP24V - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - DF2212FP24V
775801-DF2212FP24V
Embedded - Embedded - Microcontrollers - DF2212FP24V 775801-DF2212FP24V
Manufacturer: Renesas Electronics America Win Source Part Number: 775801-DF2212FP24V Series: H8 H8S/2200 Packaging: Tray Operating Temperature Range: -20°C ~ 75°C (TA) Core Processor: H8S/2000 Speed: 24MHz Package: 64-LQFP Core Size: 16-Bit Connectivity: SCI, SmartCard, USB Peripherals: DMA, POR, PWM, WDT Number of I/O: 37 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 12K x 8 Data Converters: A/D 6x10b Oscillator Type: External Supply Voltage: 2.7 V ~ 3.6 V Family Name: DF2212 Categories: Integrated Circuits (ICs) Manufacturer Package: 64-LQFP (10x10) Alternative Parts (Cross-Reference): Z16F2810AG20AG; DSPIC33EV256GM006-I/ PT; DSPIC33EV64GM106-E/P T; DSPIC33EV128GM006T-I /PT; Introduction Date: November 01, 2004 ECCN: EAR99 Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 160

Manufacturer: Renesas Electronics America
Win Source Part Number: 775801-DF2212FP24V
Series: H8 H8S/2200
Packaging: Tray
Operating Temperature Range: -20°C ~ 75°C (TA)
Core Processor: H8S/2000
Speed: 24MHz
Package: 64-LQFP
Core Size: 16-Bit
Connectivity: SCI, SmartCard, USB
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 37
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 12K x 8
Data Converters: A/D 6x10b
Oscillator Type: External
Supply Voltage: 2.7 V ~ 3.6 V
Family Name: DF2212
Categories: Integrated Circuits (ICs)
Manufacturer Package: 64-LQFP (10x10)
Alternative Parts (Cross-Reference): Z16F2810AG20AG; DSPIC33EV256GM006-I/PT; DSPIC33EV64GM106-E/PT; DSPIC33EV128GM006T-I/PT;
Introduction Date: November 01, 2004
ECCN: EAR99
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 160

Buy Now Datasheet
Embedded - Microcontrollers - DF2212FP24V - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
DF2212FP24V
Embedded - Microcontrollers DF2212FP24V
IC MCU 16BIT 128KB FLASH 64LQFP

IC MCU 16BIT 128KB FLASH 64LQFP

Supplier's Site Datasheet
Microcontrollers - DF2212FP24V - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
DF2212FP24V
Microcontrollers DF2212FP24V
H8S/2000 H8® H8S/2200 Microcontroller IC 16-Bit 24MHz 128KB (128K x 8) FLASH 64-LFQFP (10x10)

H8S/2000 H8® H8S/2200 Microcontroller IC 16-Bit 24MHz 128KB (128K x 8) FLASH 64-LFQFP (10x10)

Buy Now Datasheet
IC MCU 16BIT 128KB FLASH 64LQFP - 668-DF2212FP24V - Utmel Electronic Limited
Hong Kong, China
IC MCU 16BIT 128KB FLASH 64LQFP
668-DF2212FP24V
IC MCU 16BIT 128KB FLASH 64LQFP 668-DF2212FP24V
IC MCU 16BIT 128KB FLASH 64LQFP

IC MCU 16BIT 128KB FLASH 64LQFP

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
DF2212FP24V
16-bit Microcontrollers - MCU DF2212FP24V
16-bit Microcontrollers - MCU MCU 3V 128K Pb-Free 64-LQFP

16-bit Microcontrollers - MCU MCU 3V 128K Pb-Free 64-LQFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - DF2212FP24V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
DF2212FP24V
Integrated Circuits (ICs) - Embedded - Microcontrollers DF2212FP24V
IC MCU 16BIT 128KB FLASH 64LQFP

IC MCU 16BIT 128KB FLASH 64LQFP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Utmel Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number DF2212FP24V-ND 685-DF2212FP24V 775801-DF2212FP24V DF2212FP24V DF2212FP24V 668-DF2212FP24V DF2212FP24V DF2212FP24V
Product Name Microcontrollers 16-bit 16BIT 128KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - DF2212FP24V Embedded - Microcontrollers Microcontrollers IC MCU 16BIT 128KB FLASH 64LQFP 16-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 24 MHz 24 MHz 24 MHz 24 MHz 24 MHz
Bits Other; A/D 6x10b
RAM 12 KB 12 KB 128 KB 12 KB 12 KB 12 KB
ROM 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC430F6126IRGC - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 428480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - CG7680AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details