32-bit Microcontrollers - MCU MCU 3V 0K Pb-free TQFP-100BV
SH-2 SuperH® SH7080 Microcontroller IC 32-Bit Single-Core 80MHz ROMless 100-TQFP (14x14)
IC MCU 32BIT ROMLESS 100TQFP
IC MCU 32BIT ROMLESS 100TQFP
| VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | DS70830AN80FTV | DS70830AN80FTV | DS70830AN80FTV | DS70830AN80FTV |
| Product Name | 32-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit; 32-Bit | |
| Life Cycle Stage | Active | Active | ||
| Clock Speed | 80 MHz | 80 MHz | ||
| RAM | 16 KB | 16 KB | ||
| I/O Ports | 65 |