IC MCU 16BIT 256KB FLASH 120TQFP Product overview: DF2215TE16WV from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DF2215TE16WV can be used for catalog matching and distributor lookup.
H8S/2000 H8® H8S/2200 Microcontroller IC 16-Bit 16MHz 256KB (256K x 8) FLASH 120-TQFP (14x14)
16-bit Microcontrollers - MCU MCU 3V 256K I-temp,Pb-Free, 120-TQFP
H8S/2000 H8® H8S/2200 Microcontroller IC 16-Bit 16MHz 256KB (256K x 8) FLASH 120-TQFP (14x14)
IC MCU 16BIT 256KB FLASH 120TQFP
IC MCU 16BIT 256KB FLASH 120TQFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-DF2215TE16WV | DF2215TE16WV-ND | DF2215TE16WV | DF2215TE16WV | DF2215TE16WV | DF2215TE16WV |
| Product Name | 16-bit 16BIT 256KB Embedded Microcontroller MCU | Microcontrollers | 16-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | |
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | 16 MHz | ||
| RAM | 16 KB | 16 KB | 16 KB | 16 KB | ||
| Supply Voltage | 2.7 to 3.6 volts | 2.7 to 3.6 volts | 3.6 volts | |||
| Serial Interface | UART, USB | SCI; USB |