ARM Microcontrollers - MCU ARM Cortex-M4 32-bit 72 MHz 2048 kB USB LCD MCU
IC MCU 32BIT 2MB FLASH 152BGA
ARM® Cortex®-M4 Giant Gecko S1 Microcontroller IC 32-Bit Single-Core 72MHz 2MB (2M x 8) FLASH 152-BGA (8x8)
IC MCU 32BIT 2MB FLASH 152BGA
| VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | EFM32GG11B820F2048GL152-A | EFM32GG11B820F2048GL152-A | EFM32GG11B820F2048GL152-A | EFM32GG11B820F2048GL152-A |
| Product Name | ARM Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | |
| Life Cycle Stage | Active | Active | ||
| Clock Speed | 72 MHz | 72 MHz | ||
| RAM | 512 KB | 512 KB | ||
| I/O Ports | 121 |