SH-2 SuperH® SH7080 Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 112-LQFP (20x20)
32-bit Microcontrollers - MCU MCU 5/3V 256K I-temp Pb-free FP-112EV
SH-2 SuperH® SH7080 Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 112-LQFP (20x20)
IC MCU 32BIT 256KB FLASH 112LQFP
IC MCU 32BIT 256KB FLASH 112LQFP
| DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | DF70844AD80FPV-ND | DF70844AD80FPV | DF70844AD80FPV | DF70844AD80FPV | DF70844AD80FPV |
| Product Name | Microcontrollers | 32-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit | |
| Clock Speed | 80 MHz | 80 MHz | 80 MHz | ||
| Bits | Other; A/D 8x10b | ||||
| RAM | 16 KB | 16 KB | 16 KB | ||
| ROM | 256 KB |