IC MCU 2KB FLASH 20-SSOP
IC MCU 2KB FLASH 20-SSOP
8-bit Microcontrollers - MCU ZMOTION Intrusion Dtction IC 2KBFL Ext
IC MCU 2KB FLASH 20-SSOP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 269-4824-ND | Z8FS021AHH20EG | Z8FS021AHH20EG | Z8FS021AHH20EG |
| Product Name | Application Specific Microcontrollers | Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers | 8-bit Microcontrollers - MCU | Application Specific Microcontrollers |
| RAM | 0.2560 KB | 256 KB | 0.2560 KB | |
| ROM Type | Flash | |||
| Supply Voltage | 2.7 to 3.6 volts | 2.7 to 3.6 volts | ||
| Serial Interface | UART; USART | UART; USART; UART/USART | ||
| Package Type | SSOP; Other; "20-SSOP (0.209"", 5.30mm Width)" | SOP; SSOP; Other; 20-SSOP (0.209\", 5.30mm Width) |