eZ8 Z8 Encore! XP® Microcontroller IC 8-Bit 24MHz 64KB (64K x 8) FLASH 44-LQFP (10x10)
IC MCU 8BIT 64KB FLASH 44QFP
eZ8 Z8 Encore! XP® Microcontroller IC 8-Bit 24MHz 64KB (64K x 8) FLASH 44-LQFP (10x10)
8-bit Microcontrollers - MCU Z8 Encore! XP 64K F6482 Series 44 Pin
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 269-4881-ND | Z8F6481AN024XK | Z8F6481AN024XK | Z8F6481AN024XK |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 24 MHz | 24 MHz | 24 MHz | |
| Bits | Other; A/D 10x12b; D/A 1x12b | |||
| RAM | 3.75 KB | 3.75 KB | 3.75 KB | |
| ROM | 64 KB |