eZ8 Encore!® MC™ Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH
IC MCU 8BIT 4KB FLASH 32LQFP
8-bit Microcontrollers - MCU 4K Flash 512B SRAM 8-Ch 10-Bit ADC
eZ8 Encore!® MC™ Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 269-3812-ND | Z8FMC04100AKSG | Z8FMC04100AKSG | Z8FMC04100AKSG |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | |
| Bits | Other; A/D 8x10b | |||
| RAM | 0.5120 KB | 512 KB | 0.5120 KB | |
| ROM | 4 KB |