Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 849773-XC6203E332PR-
Features: Linear Voltage Regulator IC 1 Output
Package: Reel - TR
Family Name: XC6203
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC REG LINEAR 3.3V 400MA SOT89
IC REG LINEAR 3.3V 400MA SOT89
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA SOT-89
IC REG LINEAR 3.3V 400MA SOT89 Product overview: XC6203E332PR-G from Torex Semiconductor Ltd. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 400MA, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 400MA, SOT89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-XC6203E332PR-G can be used for catalog matching and distributor lookup.
IC REG LINEAR 3.3V 400MA SOT89
IC REG LINEAR 3.3V 400MA SOT89
IC REG LINEAR 3.3V 400MA SOT89
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 849773-XC6203E332PR-G | 893-XC6203E332PR-GDKR-ND | 776-XC6203E332PR-G | XC6203E332PR-G | XC6203E332PR-G | XC6203E332PR-G |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - XC6203E332PR-G | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3.3V 400MA SOT89 Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Package Type | Other; Reel - TR | Other; TO-243AA | Other; Tape & Reel (TR) | Other; TO-243AA | ||
| Regulator Type | Standard | |||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed | Fixed | |||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts |