Linear Voltage Regulator IC Positive Fixed 1 Output 400mA SOT-89
IC REG LINEAR 3V 400MA SOT89 Product overview: XC6203E302PR-G from Torex Semiconductor Ltd. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 400MA, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 400MA, SOT89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-XC6203E302PR-G can be used for catalog matching and distributor lookup.
Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 939474-XC6203E302PR-
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 400mA SOT-89
Package: TO-243AA
Package: Reel - TR
Mounting: Surface Mount
Family Name: XC6203
Categories: Integrated Circuits (ICs)
Case / Package: SOT-89
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC REG LINEAR 3V 400MA SOT89
IC REG LINEAR 3V 400MA SOT89
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | XC6203E302PR-G-ND | 776-XC6203E302PR-G | 939474-XC6203E302PR-G | XC6203E302PR-G | XC6203E302PR-G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3V 400MA SOT89 Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - XC6203E302PR-G | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed | Fixed | |||
| Package Type | Other; TO-243AA | Other; Tape & Reel (TR) | SOT89; Other; SOT-89 | ||
| Output Voltage | 3 volts | 3 volts | 3 volts |