Torex Semiconductor, Ltd. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators XC6204B272MR-G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-25-5
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-25-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 893-1190-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
893-1190-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 893-1190-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-25-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-25-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 893-1190-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
893-1190-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 893-1190-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-25-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-25-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 893-1190-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
893-1190-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 893-1190-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-25-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-25-5

Buy Now Datasheet
Singapore, Singapore
2.7V 150MA Voltage Regulator IC
776-XC6204B272MR-G
2.7V 150MA Voltage Regulator IC 776-XC6204B272MR-G
IC REG LINEAR 2.7V 150MA SOT25 Product overview: XC6204B272MR-G from Torex Semiconductor Ltd. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.7V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-XC6204B272MR-G can be used for catalog matching and distributor lookup.

IC REG LINEAR 2.7V 150MA SOT25 Product overview: XC6204B272MR-G from Torex Semiconductor Ltd. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.7V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-XC6204B272MR-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - XC6204B272MR-G - 101751-XC6204B272MR-G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - XC6204B272MR-G
101751-XC6204B272MR-G
PMIC - PMIC - Voltage Regulators - Linear - XC6204B272MR-G 101751-XC6204B272MR-G
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 101751-XC6204B272MR- G Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.22V @ 100mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Output Voltage: 2.7V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-25 Maximum Input Voltage: 10V Nominal Output Voltage (Min/Fixed): 2.7V Dropout Voltage-Max: 0.37V @ 100mA Operating Supply Current: 120μA PSRR: 70dB (10kHz) Protection Features: Over Current Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 101751-XC6204B272MR-G
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.22V @ 100mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Output Voltage: 2.7V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-25
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 2.7V
Dropout Voltage-Max: 0.37V @ 100mA
Operating Supply Current: 120μA
PSRR: 70dB (10kHz)
Protection Features: Over Current
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - XC6204B272MR-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
XC6204B272MR-G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear XC6204B272MR-G
IC REG LINEAR 2.7V 150MA SOT25

IC REG LINEAR 2.7V 150MA SOT25

Supplier's Site
PMIC - Voltage Regulators - Linear - XC6204B272MR-G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
XC6204B272MR-G
PMIC - Voltage Regulators - Linear XC6204B272MR-G
IC REG LINEAR 2.7V 150MA SOT25

IC REG LINEAR 2.7V 150MA SOT25

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 893-1190-2-ND 776-XC6204B272MR-G 101751-XC6204B272MR-G XC6204B272MR-G XC6204B272MR-G
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 2.7V 150MA Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - XC6204B272MR-G Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type Other; SC-74A, SOT-753 Other; Tape & Reel (TR) Other; SOT-25
Special Features Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A4989SLDTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 38-TFSOP (0.173", 4.40mm Width)
VIN 3 to 5.5 volts
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
PMIC - Voltage Regulators - Linear - ADP3367ARZ - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; Low Battery, Shutdown
IOUT 0.3000 amps
View Details
TSSOP Power Management IC - 713-BQ20Z90DBTR-V110 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
Output Voltage 14.4 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Voltage Regulators - 1913783 - RS Components, Ltd.
Specs
Output Polarity Negative
Output Voltage Type Adjustable / Variable
Package Type Other; So
View Details