Linear Voltage Regulator IC Positive Fixed 1 Output 400mA SOT-89
IC REG LINEAR 5.3V 400MA SOT89
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | XC6203E532PR-G-ND | XC6203E532PR-G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | |
| Output Polarity | Positive | |
| Output Voltage Type | Fixed | |
| Package Type | Other; TO-243AA | |
| Output Voltage | 5.3 volts |