Torex Semiconductor, Ltd. PMIC - PMIC - Voltage Regulators - Linear - XC6204B402MR-G XC6204B402MR-G

Description
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 903682-XC6204B402MR- G Operating Temperature Range: -40°C ~ 85°C (TA) Features: Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-25-5 Package: SC-74A, SOT-753 Package: Reel - TR Mounting: Surface Mount Family Name: XC6204 Categories: Integrated Circuits (ICs) Case / Package: SOT-25-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 903682-XC6204B402MR- G Operating Temperature Range: -40°C ~ 85°C (TA) Features: Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-25-5 Package: SC-74A, SOT-753 Package: Reel - TR Mounting: Surface Mount Family Name: XC6204 Categories: Integrated Circuits (ICs) Case / Package: SOT-25-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - XC6204B402MR-G - 903682-XC6204B402MR-G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - XC6204B402MR-G
903682-XC6204B402MR-G
PMIC - PMIC - Voltage Regulators - Linear - XC6204B402MR-G 903682-XC6204B402MR-G
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 903682-XC6204B402MR- G Operating Temperature Range: -40°C ~ 85°C (TA) Features: Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-25-5 Package: SC-74A, SOT-753 Package: Reel - TR Mounting: Surface Mount Family Name: XC6204 Categories: Integrated Circuits (ICs) Case / Package: SOT-25-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 903682-XC6204B402MR-G
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-25-5
Package: SC-74A, SOT-753
Package: Reel - TR
Mounting: Surface Mount
Family Name: XC6204
Categories: Integrated Circuits (ICs)
Case / Package: SOT-25-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 893-XC6204B402MR-GDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
893-XC6204B402MR-GDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 893-XC6204B402MR-GDKR-ND
IC REG LINEAR 4V 150MA SOT-25-5

IC REG LINEAR 4V 150MA SOT-25-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 893-XC6204B402MR-GCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
893-XC6204B402MR-GCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 893-XC6204B402MR-GCT-ND
IC REG LINEAR 4V 150MA SOT-25-5

IC REG LINEAR 4V 150MA SOT-25-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 893-XC6204B402MR-GTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
893-XC6204B402MR-GTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 893-XC6204B402MR-GTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-25-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-25-5

Buy Now Datasheet
Singapore, Singapore
4V 150MA Voltage Regulator IC
776-XC6204B402MR-G
4V 150MA Voltage Regulator IC 776-XC6204B402MR-G
IC REG LINEAR 4V 150MA SOT25 Product overview: XC6204B402MR-G from Torex Semiconductor Ltd. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-XC6204B402MR-G can be used for catalog matching and distributor lookup.

IC REG LINEAR 4V 150MA SOT25 Product overview: XC6204B402MR-G from Torex Semiconductor Ltd. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-XC6204B402MR-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - XC6204B402MR-G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
XC6204B402MR-G
PMIC - Voltage Regulators - Linear XC6204B402MR-G
IC REG LINEAR 4V 150MA SOT25

IC REG LINEAR 4V 150MA SOT25

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - XC6204B402MR-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
XC6204B402MR-G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear XC6204B402MR-G
IC REG LINEAR 4V 150MA SOT25

IC REG LINEAR 4V 150MA SOT25

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 903682-XC6204B402MR-G 893-XC6204B402MR-GDKR-ND 776-XC6204B402MR-G XC6204B402MR-G XC6204B402MR-G
Product Name PMIC - PMIC - Voltage Regulators - Linear - XC6204B402MR-G Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 4V 150MA Voltage Regulator IC PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Polarity Positive Positive
Package Type Other; SOT-25-5 Other; SC-74A, SOT-753 Other; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Regulator Type Standard
Output Voltage Type Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - ADP3333ARM-5-REEL7 - 910698-ADP3333ARM-5-REEL7 - Win Source Electronics
Specs
Output Polarity Positive
Package Type SSOP; Other; 8-MSOP
Life Cycle Stage PhaseOut; Obsolete
View Details
2 suppliers
Voltage Regulators - 276980 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; SC-82AB
IOUT 0.0200 amps
View Details
Motor Drivers, Controllers - A3935KLQ - ODG (Origin Data Global)
Specs
Package Type Other; 36-BSOP (0.295", 7.50mm Width)
VIN 4.75 to 5.25 volts
Operating Temperature -40 to 135 C (-40 to 275 F)
View Details
TSSOP Power Management IC - 713-BQ26231PWR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
Operating Temperature -20 C (-4 F)
View Details
2 suppliers