The RP109K151D-TR is a low noise, 150mA linear voltage regulator from the RP109x series by Lingto Electronic Limited. It features a typical supply current of 50µA and a standby mode current of 0.1µA, making it suitable for battery-powered applications. The device operates with a dropout voltage of 0.25V at 150mA output current and offers a ripple rejection of 75dB at 1kHz. The output voltage accuracy is ±1.0%, and it supports an output voltage range from 0.8V to 3.6V in 0.1V steps. The RP109K151D-TR is designed for excellent line and load transient response, making it ideal for portable communication equipment and other handheld devices. It is available in multiple package options, including the ultra-compact DFN(PL)0808-4, which allows for space-saving designs. The device also includes built-in fold-back protection and is recommended to be used with ceramic capacitors of 0.1µF or more. This regulator is suitable for various applications, including cameras, VCRs, and home appliances.
Fixed Positive LDO Regulator, 1.5V, 0.54V Dropout, CMOS, PDSO4
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA DFN(PLP)0808-4
IC REG LIN 1.5V 150MA DFN0808-4
IC REG LIN 1.5V 150MA DFN0808-4
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | RP109K151D-TR | RP109K151D-TR-ND | RP109K151D-TR | RP109K151D-TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | |
| Package Type | Other; DFN(PLP)0808-4 | Other; 4-XFDFN Exposed Pad | ||
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Special Features | Input Overcurrent Protection | Enable |