The RP109K291D-TR is a low noise, 150mA linear voltage regulator from the RP109x series by Lingto Electronic Limited. It features a typical supply current of 50µA and a standby mode current of 0.1µA, making it suitable for battery-powered applications. The device operates with a dropout voltage of 0.25V at 150mA output current and provides a ripple rejection of 75dB at 1kHz. The output voltage accuracy is ±1.0%, and it supports an output voltage range from 0.8V to 3.6V in 0.1V steps. The RP109K291D-TR is designed for excellent line and load transient response, making it ideal for portable communication equipment and other handheld devices. It is available in multiple packages, including the ultra-compact DFN(PL)0808-4, which allows for space-saving designs. The device also includes built-in fold-back protection and is recommended to be used with ceramic capacitors of 0.1µF or more. The input voltage range is from 1.4V to 5.25V, providing flexibility for various applications.
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA DFN(PLP)0808-4
IC REG LIN 2.9V 150MA DFN0808-4
IC REG LIN 2.9V 150MA DFN0808-4
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | RP109K291D-TR-ND | RP109K291D-TR | RP109K291D-TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | ||
| Output Polarity | Positive | ||
| Output Voltage Type | Fixed | ||
| Package Type | Other; 4-XFDFN Exposed Pad | ||
| Special Features | Input Overcurrent Protection | Enable |