Nisshinbo Micro Devices Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators RP103K181D5-TR

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA DFN(PLP)1010-4B
Request a Quote
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA DFN(PLP)1010-4B
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RP103K181D5-TR is a low noise, 150mA linear voltage regulator from the RP103x series by Lingto Electronic Limited. It features a fixed output voltage with high accuracy of ±1.0% and operates within an input voltage range of 1.7V to 5.25V. The device has a low dropout voltage of approximately 0.21V at 150mA output current and a typical supply current of 36OºA, with a standby mode current of just 0.1OºA. This regulator offers excellent ripple rejection of 75dB at 1kHz and a temperature-drift coefficient of output voltage of ±30ppm/°C. It is designed for high-density mounting, available in multiple package types including DFN(PL)1010-4, SC-82AB, SC-88A, and SOT-23-5. The RP103K181D5-TR is suitable for applications in portable communication equipment, cameras, and battery-powered devices, making it a versatile choice for engineers seeking reliable voltage regulation in compact designs.

Datasheet Summary
Powered by GS/AI

The RP103K181D5-TR is a low noise, 150mA linear voltage regulator from the RP103x series by Lingto Electronic Limited. It features a fixed output voltage with high accuracy of ±1.0% and operates within an input voltage range of 1.7V to 5.25V. The device has a low dropout voltage of approximately 0.21V at 150mA output current and a typical supply current of 36OºA, with a standby mode current of just 0.1OºA. This regulator offers excellent ripple rejection of 75dB at 1kHz and a temperature-drift coefficient of output voltage of ±30ppm/°C. It is designed for high-density mounting, available in multiple package types including DFN(PL)1010-4, SC-82AB, SC-88A, and SOT-23-5. The RP103K181D5-TR is suitable for applications in portable communication equipment, cameras, and battery-powered devices, making it a versatile choice for engineers seeking reliable voltage regulation in compact designs.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - RP103K181D5-TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
RP103K181D5-TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators RP103K181D5-TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA DFN(PLP)1010-4B

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA DFN(PLP)1010-4B

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - RP103K181D5-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
RP103K181D5-TR
PMIC - Voltage Regulators - Linear RP103K181D5-TR
IC REG LIN 1.85V 150MA DFN1010-4

IC REG LIN 1.85V 150MA DFN1010-4

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - RP103K181D5-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
RP103K181D5-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear RP103K181D5-TR
IC REG LIN 1.85V 150MA DFN1010-4

IC REG LIN 1.85V 150MA DFN1010-4

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number RP103K181D5-TR-ND RP103K181D5-TR RP103K181D5-TR
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard
Output Polarity Positive
Output Voltage Type Fixed
Package Type Other; 4-UDFN Exposed Pad
Special Features Input Overcurrent Protection Enable
Unlock Full Specs
to access all available technical data