The RP109L141D-TR is a low noise, CMOS-based linear voltage regulator designed to provide a stable output current of 150mA. It features a typical supply current of 50µA and a standby mode current of just 0.1µA, which contributes to extended battery life in portable applications. The device operates with a low dropout voltage of 0.25V at 150mA output, ensuring efficient performance even with minimal input voltage overhead. This regulator offers high output voltage accuracy of ±1.0% and excellent ripple rejection of 75dB at 1kHz, making it suitable for sensitive electronic applications. The output voltage can be set within a range of 0.8V to 3.6V in 0.1V increments, providing flexibility for various design requirements. The RP109L141D-TR is available in multiple compact packages, including DFN(PL)0808-4 and DFN1010-4, which facilitate space-saving designs in handheld devices. Applications for this product include power sources for portable communication equipment, cameras, and other battery-powered devices. The built-in fold-back protection circuit enhances reliability by limiting output current during short-circuit conditions. Overall, the RP109L141D-TR is a robust choice for engineers seeking a reliable linear voltage regulator for low-power applications.
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA DFN1010-4
IC REG LIN 1.4V 150MA DFN1010-4
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | RP109L141D-TR-ND | RP109L141D-TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | |
| Output Polarity | Positive | |
| Output Voltage Type | Fixed | |
| Package Type | Other; 4-XDFN Exposed Pad | |
| Special Features | Input Overcurrent Protection | Enable |