Nisshinbo Micro Devices Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators RP106K181D-TR

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA DFN(PLP)1212-6
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA DFN(PLP)1212-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - RP106K181D-TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
RP106K181D-TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators RP106K181D-TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA DFN(PLP)1212-6

Linear Voltage Regulator IC Positive Fixed 1 Output 400mA DFN(PLP)1212-6

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 963481-RP106K181D-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
963481-RP106K181D-TR
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 963481-RP106K181D-TR
Win Source Part Number: 963481-RP106K181D-TR Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: RP106x Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Current - Output: 400mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 3.6V Voltage - Output (Min/Fixed): 1.8V Package / Case: 6-XFDFN Supplier Device Package: DFN(PLP)1212-6 Temperature Range - Operating: -40°C ~ 85°C PSRR: 60dB (10kHz) Protection Features: Over Current ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 75 µA HTSUS: 8542.39.0001 Mfr: Nisshinbo Micro Devices Inc. Base Product Number: RP106 Voltage Dropout (Max): 0.31V @ 400mA

Win Source Part Number: 963481-RP106K181D-TR
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: RP106x
Package: Tape & Reel (TR)
Standard Package: 5,000
Mounting: SMD (SMT)
Current - Output: 400mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 3.6V
Voltage - Output (Min/Fixed): 1.8V
Package / Case: 6-XFDFN
Supplier Device Package: DFN(PLP)1212-6
Temperature Range - Operating: -40°C ~ 85°C
PSRR: 60dB (10kHz)
Protection Features: Over Current
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 75 µA
HTSUS: 8542.39.0001
Mfr: Nisshinbo Micro Devices Inc.
Base Product Number: RP106
Voltage Dropout (Max): 0.31V @ 400mA

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - RP106K181D-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
RP106K181D-TR
PMIC - Voltage Regulators - Linear RP106K181D-TR
IC REG LIN 1.8V 400MA DFN1212-6

IC REG LIN 1.8V 400MA DFN1212-6

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - RP106K181D-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
RP106K181D-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear RP106K181D-TR
IC REG LIN 1.8V 400MA DFN1212-6

IC REG LIN 1.8V 400MA DFN1212-6

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number RP106K181D-TR-ND 963481-RP106K181D-TR RP106K181D-TR RP106K181D-TR
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard Standard
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; 6-XFDFN Other; Tape & Reel (TR)
Special Features Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data