TE Connectivity Connector Strain Relief T3930102001-000

Description
Body Features Primary Product Material : Brass Product Type Features Strain Relief Accessory Type : Cable Gland Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote
Description
Body Features Primary Product Material : Brass Product Type Features Strain Relief Accessory Type : Cable Gland Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Strain Relief - T3930102001-000 - TE Connectivity
Berwyn, PA, United States
Connector Strain Relief
T3930102001-000
Connector Strain Relief T3930102001-000
Body Features Primary Product Material : Brass Product Type Features Strain Relief Accessory Type : Cable Gland Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Primary Product Material : Brass

Product Type Features


  • Strain Relief Accessory Type : Cable Gland

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Strain Reliefs
Product Number T3930102001-000
Product Name Connector Strain Relief
Material Brass
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 206512-5 - TE Connectivity
Specs
Material Thermoplastic
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Connector Strain Relief - 182658-1 - TE Connectivity
Specs
Material Thermoplastic
Length 1.25 inch (31.7 mm)
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers