TE Connectivity
Connector Strain Relief
T3609130101-000
Description
Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel
Industry Standards IP Rating : IP68
Mechanical Attachment Thread Size : PG13
Packaging Features Packaging Method : Tray Packaging Quantity : 72
Product Type Features Sealable : Yes Strain Relief Accessory Type : Cable Gland
Usage Conditions Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]
Request a Quote
Email Supplier
Description
Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel
Industry Standards IP Rating : IP68
Mechanical Attachment Thread Size : PG13
Packaging Features Packaging Method : Tray Packaging Quantity : 72
Product Type Features Sealable : Yes Strain Relief Accessory Type : Cable Gland
Usage Conditions Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]
Request a Quote
Email Supplier
Suppliers
Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel
Industry Standards IP Rating : IP68
Mechanical Attachment Thread Size : PG13
Packaging Features Packaging Method : Tray Packaging Quantity : 72
Product Type Features Sealable : Yes Strain Relief Accessory Type : Cable Gland
Usage Conditions Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]
Body Features
- Primary Product Material : Brass
- Primary Product Plating Material : Nickel
Industry Standards
Mechanical Attachment
Packaging Features
- Packaging Method : Tray
- Packaging Quantity : 72
Product Type Features
- Sealable : Yes
- Strain Relief Accessory Type : Cable Gland
Usage Conditions
- Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Strain Reliefs |
|
Product Number
|
T3609130101-000 |
|
Product Name
|
Connector Strain Relief |
|
Material
|
Brass
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Carbon Steel
Length
2.13 inch (53.98 mm)
Operating Temperature
-55 to 150 C (-67 to 302 F)
View Details
Material
Zinc Alloy
Operating Temperature
-55 to 105 C (-67 to 221 F)
View Details