TE Connectivity Connector Strain Relief T3511212801-000

Description
Body Features Primary Product Color : Black Primary Product Material : Polyamide Industry Standards IP Rating : IP66 Mechanical Attachment Thread Size : PG21 Packaging Features Packaging Method : Bag Packaging Quantity : 10 Product Type Features Sealable : Yes Strain Relief Accessory Type : Cable Fitting Usage Conditions Operating Temperature Range : -40 - 115 DEGC  [-40 - 239 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : Polyamide Industry Standards IP Rating : IP66 Mechanical Attachment Thread Size : PG21 Packaging Features Packaging Method : Bag Packaging Quantity : 10 Product Type Features Sealable : Yes Strain Relief Accessory Type : Cable Fitting Usage Conditions Operating Temperature Range : -40 - 115 DEGC  [-40 - 239 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Strain Relief - T3511212801-000 - TE Connectivity
Berwyn, PA, United States
Connector Strain Relief
T3511212801-000
Connector Strain Relief T3511212801-000
Body Features Primary Product Color : Black Primary Product Material : Polyamide Industry Standards IP Rating : IP66 Mechanical Attachment Thread Size : PG21 Packaging Features Packaging Method : Bag Packaging Quantity : 10 Product Type Features Sealable : Yes Strain Relief Accessory Type : Cable Fitting Usage Conditions Operating Temperature Range : -40 - 115 DEGC  [-40 - 239 DEGF ]

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Polyamide

Industry Standards


  • IP Rating : IP66

Mechanical Attachment


  • Thread Size : PG21

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 10

Product Type Features


  • Sealable : Yes
  • Strain Relief Accessory Type : Cable Fitting

Usage Conditions


  • Operating Temperature Range : -40 - 115 DEGC  [-40 - 239 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Strain Reliefs
Product Number T3511212801-000
Product Name Connector Strain Relief
Material Polyamide
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 2-2308348-7 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Connector Strain Relief - 207489-1 - TE Connectivity
Specs
Material Thermoplastic
View Details
2 suppliers
Connector Strain Relief - 1604121-2 - TE Connectivity
Specs
Material Copper
Length 1 inch (25.4 mm)
View Details