TE Connectivity
Connector Strain Relief
T3531201902-000
Description
Product Type Features Sealable : Yes Strain Relief Accessory Type : Gland Fitting
Usage Conditions Operating Temperature Range : -40 - 115 DEGC [-40 - 239 DEGF ]
Request a Quote
Email Supplier
Description
Product Type Features Sealable : Yes Strain Relief Accessory Type : Gland Fitting
Usage Conditions Operating Temperature Range : -40 - 115 DEGC [-40 - 239 DEGF ]
Request a Quote
Email Supplier
Suppliers
Product Type Features Sealable : Yes Strain Relief Accessory Type : Gland Fitting
Usage Conditions Operating Temperature Range : -40 - 115 DEGC [-40 - 239 DEGF ]
Product Type Features
- Sealable : Yes
- Strain Relief Accessory Type : Gland Fitting
Usage Conditions
- Operating Temperature Range : -40 - 115 DEGC [-40 - 239 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Strain Reliefs |
|
Product Number
|
T3531201902-000 |
|
Product Name
|
Connector Strain Relief |
|
Operating Temperature
|
-40 to 115 C (-40 to 239 F)
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Copper Alloy
Length
0.4000 inch (10.16 mm)
View Details