TE Connectivity
Connector Strain Relief
T3706110203-000
Description
Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel
Industry Standards IP Rating : IP68
Mechanical Attachment Thread Size : PG11
Packaging Features Packaging Method : Box Packaging Quantity : 12
Product Type Features Sealable : Yes Strain Relief Accessory Type : Cable Gland
Usage Conditions Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]
Request a Quote
Email Supplier
Description
Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel
Industry Standards IP Rating : IP68
Mechanical Attachment Thread Size : PG11
Packaging Features Packaging Method : Box Packaging Quantity : 12
Product Type Features Sealable : Yes Strain Relief Accessory Type : Cable Gland
Usage Conditions Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]
Request a Quote
Email Supplier
Suppliers
Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel
Industry Standards IP Rating : IP68
Mechanical Attachment Thread Size : PG11
Packaging Features Packaging Method : Box Packaging Quantity : 12
Product Type Features Sealable : Yes Strain Relief Accessory Type : Cable Gland
Usage Conditions Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]
Body Features
- Primary Product Material : Brass
- Primary Product Plating Material : Nickel
Industry Standards
Mechanical Attachment
Packaging Features
- Packaging Method : Box
- Packaging Quantity : 12
Product Type Features
- Sealable : Yes
- Strain Relief Accessory Type : Cable Gland
Usage Conditions
- Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Strain Reliefs |
|
Product Number
|
T3706110203-000 |
|
Product Name
|
Connector Strain Relief |
|
Material
|
Brass
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Thermoplastic
Operating Temperature
-55 to 85 C (-67 to 185 F)
View Details