TE Connectivity Rectangular Boots & Strain Relief ZPF000000000148489

Description
Body Features Primary Product Color : Black Primary Product Material : Thermoplastic Product Type Features Protection & Strain Relief Accessory Type : Strain Relief Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Black Primary Product Material : Thermoplastic Product Type Features Protection & Strain Relief Accessory Type : Strain Relief Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rectangular Boots & Strain Relief - ZPF000000000148489 - TE Connectivity
Berwyn, PA, United States
Rectangular Boots & Strain Relief
ZPF000000000148489
Rectangular Boots & Strain Relief ZPF000000000148489
Body Features Primary Product Color : Black Primary Product Material : Thermoplastic Product Type Features Protection & Strain Relief Accessory Type : Strain Relief Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Thermoplastic

Product Type Features


  • Protection & Strain Relief Accessory Type : Strain Relief

Usage Conditions


  • Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Strain Reliefs
Product Number ZPF000000000148489
Product Name Rectangular Boots & Strain Relief
Material Thermoplastic
Unlock Full Specs
to access all available technical data

Similar Products