TE ConnectivityConnector Strain ReliefT3513550001-000
Description
Body Features Primary Product Color : Black Primary Product Material : Polyamide
Industry Standards IP Rating : IP68
Product Type Features Strain Relief Accessory Type : Cable Fitting
Usage Conditions Operating Temperature Range : -40 - 115 DEGC [-40 - 239 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Primary Product Color : Black Primary Product Material : Polyamide
Industry Standards IP Rating : IP68
Product Type Features Strain Relief Accessory Type : Cable Fitting
Usage Conditions Operating Temperature Range : -40 - 115 DEGC [-40 - 239 DEGF ]
Body Features Primary Product Color : Black Primary Product Material : Polyamide
Industry Standards IP Rating : IP68
Product Type Features Strain Relief Accessory Type : Cable Fitting
Usage Conditions Operating Temperature Range : -40 - 115 DEGC [-40 - 239 DEGF ]
Body Features
Primary Product Color : Black
Primary Product Material : Polyamide
Industry Standards
IP Rating : IP68
Product Type Features
Strain Relief Accessory Type : Cable Fitting
Usage Conditions
Operating Temperature Range : -40 - 115 DEGC [-40 - 239 DEGF ]